location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P504-050 VGA cable 598.4" (15.2 m) VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P504-050 VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 50 ft. (15.24 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P504-050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332139238 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P504-050 VGA cable 598.4" (15.2 m) VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Superior molded cables with foil-shielding for maximum EMI/RFI protection
  • - VW-1 and CM Rated Jacketing
  • - 3.5mm stereo plugs
Guarantee: Lifetime limited
Long product name Tripp Lite P504-050 VGA cable 598.4" (15.2 m) VGA (D-Sub) Black :
The short editorial description of Tripp Lite P504-050 VGA cable 598.4" (15.2 m) VGA (D-Sub) Black

VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 50 ft. (15.24 m)
More>>>
Tripp Lite P504-050 VGA cable 598.4" (15.2 m) VGA (D-Sub) Black:
The official marketing text of Tripp Lite P504-050 VGA cable 598.4" (15.2 m) VGA (D-Sub) Black as supplied by the manufacturer

Extend both video and audio signals
Superior molded cables with foil-shielding for maximum EMI/RFI protection
Constructed from mini-coax (RGB) and paired video wire construction for superior signal quality
HD15 male to HD15 male and 3.5mm to 3.5mm molded connectors
Computer side Audio Pigtail: 8in Display side Audio Pigtail: 24in
VW-1 and CM Rated Jacketing

Short summary description Tripp Lite P504-050 VGA cable 598.4" (15.2 m) VGA (D-Sub) Black:
This short summary of the Tripp Lite P504-050 VGA cable 598.4" (15.2 m) VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P504-050, 598.4" (15.2 m), VGA (D-Sub), VGA (D-Sub), Black, China, Male/Male

Long summary description Tripp Lite P504-050 VGA cable 598.4" (15.2 m) VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P504-050 VGA cable 598.4" (15.2 m) VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P504-050. Cable length: 598.4" (15.2 m), Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package width: 12" (304.8 mm), Package depth: 1" (25.4 mm), Package height: 10" (254 mm). Master (outer) case width: 15" (381 mm), Master (outer) case length: 2" (50.8 mm), Master (outer) case height: 15" (381 mm)

Features
Cable length *
598.4" (15.2 m)
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Product color *
Black
Country of origin
China
Connector gender
Male/Male
Weight & dimensions
Package width
12" (304.8 mm)
Package depth
1" (25.4 mm)
Package height
10" (254 mm)
Weight & dimensions
Package weight
2.65 lbs (1.2 kg)
Logistics data
Master (outer) case GTIN (EAN/UPC)
20037332139232
Master (outer) case width
15" (381 mm)
Master (outer) case length
2" (50.8 mm)
Master (outer) case height
15" (381 mm)
Master (outer) case weight
36.4 lbs (16.5 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)