Tripp Lite logo

Tripp Lite P164-000-KP-BK keystone module

Data-sheet quality:
created/standardized by Icecat
Product views:
98690
Info modified on:
08 Jul 2024, 13:03:06
Bullet Points Tripp Lite P164-000-KP-BK keystone module:
  • - Molded gold-plated connectors for optimal signal transfer
  • - Panel mount adapter for securing to podium or kiosk
  • - Keystone design for use with standard data wallplate
  • - Compatible with all HDMI cables
Guarantee:
Lifetime limited
Long product name Tripp Lite P164-000-KP-BK keystone module:

HDMI All-in-One Keystone/Panel Mount Coupler (F/F), Black, TAA

Tripp Lite P164-000-KP-BK keystone module:

Strengthen your high-definition audio/video application with the P164-000-KP-BK HDMI All-in-One Keystone/Panel Mount Coupler. It connects two HDMI cables to create one longer connection, and its keystone design snaps easily into the cutout of a wallplate or panel. It comes with an optional panel mount adapter for securing the coupler to a podium or kiosk. Compatible with all HDMI cables, this coupler features molded gold-plated connectors for optimal signal transfer.

Short summary description Tripp Lite P164-000-KP-BK keystone module:

Tripp Lite P164-000-KP-BK, Black, HDMI, HDMI, Gold, 7" (177.8 mm), 0.5" (12.7 mm)

Long summary description Tripp Lite P164-000-KP-BK keystone module:

Tripp Lite P164-000-KP-BK. Product color: Black, Connector 1: HDMI, Connector 2: HDMI. Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Country of origin: Taiwan, Master (outer) case width: 14" (355.6 mm), Master (outer) case length: 1" (25.4 mm)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.