Tripp Lite logo

Tripp Lite P130-06N-DP-V2 video cable adapter 5.91" (0.15 m) HDMI DisplayPort Black

Data-sheet quality:
created/standardized by Icecat
Product views:
124454
Info modified on:
16 Sept 2024, 13:01:09
Bullet Points Tripp Lite P130-06N-DP-V2 video cable adapter 5.91" (0.15 m) HDMI DisplayPort Black:
  • - Recommended for home theaters, digital signage, trade shows and classrooms
  • - Supports UHD resolutions up to 4K @ 30 Hz (4:4:4) for heightened video quality
  • - Delivers robust 7.1-channel surround sound to your display’s speakers
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee:
2-year limited
Long product name Tripp Lite P130-06N-DP-V2 video cable adapter 5.91" (0.15 m) HDMI DisplayPort Black:

4K HDMI to DisplayPort Active Converter (M/F) with USB Power, 6 in. (15.2 cm)

Tripp Lite P130-06N-DP-V2 video cable adapter 5.91" (0.15 m) HDMI DisplayPort Black:

Connects an HDMI Audio/Video Source to a DisplayPort Monitor
The P130-06N-DP-V2 lets you connect your existing DisplayPort monitor or projector to an HDMI audio/video source, like a Blu-ray player, laptop or media server. Ideal for home theaters, trade show presentations and digital signage, this converter saves you the extra cost of adding a new HDMI display to your application.

Transmits 4K Video and Digital Audio
The P130-06N-DP-V2 supports Ultra HD 4K resolutions up to 4096 x 2160 at 30 Hz with 7.1-channel surround sound. HDCP 1.3 encryption allows you to stream 4K content with no loss in resolution. With an optional HDMI to DVI or mini-DVI adapter (such as Eaton’s P130-000 or P138-00-HDMI, sold separately), you can also use this active converter to connect your DisplayPort monitor to a DVI or mini-DVI source.

Plug-and-Play Operation for Quick Setup and Immediate Use
The HDMI-to-DisplayPort converter works right out of the box with no software required. If extra power is needed, connect its built-in USB plug to your laptop’s USB-A port. This cable is small enough to fit into your briefcase, backpack or laptop bag so you can take it with you wherever you go.

Short summary description Tripp Lite P130-06N-DP-V2 video cable adapter 5.91" (0.15 m) HDMI DisplayPort Black:

Tripp Lite P130-06N-DP-V2, 5.91" (0.15 m), HDMI, DisplayPort, Male, Female, Gold

Long summary description Tripp Lite P130-06N-DP-V2 video cable adapter 5.91" (0.15 m) HDMI DisplayPort Black:

Tripp Lite P130-06N-DP-V2. Cable length: 5.91" (0.15 m), Connector 1: HDMI, Connector 2: DisplayPort. Package width: 3.9" (99.1 mm), Package depth: 4.7" (119.4 mm), Package height: 0.85" (21.6 mm). Master (outer) case width: 4.4" (111.8 mm), Master (outer) case length: 10.1" (256.5 mm), Master (outer) case height: 4.7" (119.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.