Tripp Lite logo

Tripp Lite P036-003-15A power cable Black 39.4" (1 m) C19 coupler C20 coupler

Data-sheet quality:
created/standardized by Icecat
Product views:
103503
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite P036-003-15A power cable Black 39.4" (1 m) C19 coupler C20 coupler:
  • - Recommended for powering servers, routers and other high-output network devices
  • - 3-ft. (0.91 m) length allows flexibility in placing devices, while avoiding cable clutter
  • - C20 to C19 cord replaces or upgrades standard power cord provided by manufacturer
  • - Thick 14 AWG wire gauge manages high power levels required for larger equipment
Guarantee:
Lifetime limited
Long product name Tripp Lite P036-003-15A power cable Black 39.4" (1 m) C19 coupler C20 coupler:

Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 3 ft. (0.91 m), Black

Tripp Lite P036-003-15A power cable Black 39.4" (1 m) C19 coupler C20 coupler:

15A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge Connection
This heavy-duty extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This cord can be used to connect a server, router, network switch or blade server enclosure to a UPS system or PDU or replace or upgrade the standard power cord provided by the device’s manufacturer. The three-foot length helps reduce cable clutter and minimize the risk of tripping.

Short summary description Tripp Lite P036-003-15A power cable Black 39.4" (1 m) C19 coupler C20 coupler:

Tripp Lite P036-003-15A, 39.4" (1 m), C19 coupler, C20 coupler, SJTW, 15 A

Long summary description Tripp Lite P036-003-15A power cable Black 39.4" (1 m) C19 coupler C20 coupler:

Tripp Lite P036-003-15A. Cable length: 39.4" (1 m), Connector 1: C19 coupler, Connector 2: C20 coupler, Cable type: SJTW. Input current: 15 A

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.