Tripp Lite logo

Tripp Lite P024-18N-13A-2R power cable Black 18.1" (0.46 m) NEMA 5-15P 2 x NEMA 5-15R

Data-sheet quality:
created/standardized by Icecat
Product views:
130637
Info modified on:
10 Aug 2024, 09:45:06
Guarantee:
Lifetime limited warranty
Long product name Tripp Lite P024-18N-13A-2R power cable Black 18.1" (0.46 m) NEMA 5-15P 2 x NEMA 5-15R:

Standard Power Extension Cord Y Splitter Cable, 13A, 16AWG (NEMA 5-15P to 2x NEMA 5-15R), 18-in.

Tripp Lite P024-18N-13A-2R power cable Black 18.1" (0.46 m) NEMA 5-15P 2 x NEMA 5-15R:

Tripp Lite's P024-18N-13A-2R 18 in. Power Splitter Cord allows you maximize space by connecting two devices into one outlet. Save further space by connecting your bulky power adapters to this splitter cord, thus keeping them from blocking multiple outlets. Features 2 x NEMA 5-15R receptacles and a NEMA 5-15P plug. Constructed of 16AWG wire, the cable is rated 13AMP, 120Volts.
- Maximize outlet space by connecting two devices into one outlet
- Save further space by connecting your bulky power adapters to this splitter cord, thus keeping them from blocking multiple outlets
- 2 x NEMA 5-15R to NEMA 5-15P
- 16AWG x 3C, SJT, 13A, 120V
- UL listed

Short summary description Tripp Lite P024-18N-13A-2R power cable Black 18.1" (0.46 m) NEMA 5-15P 2 x NEMA 5-15R:

Tripp Lite P024-18N-13A-2R, 18.1" (0.46 m), NEMA 5-15P, 2 x NEMA 5-15R, 120 V, 13 A

Long summary description Tripp Lite P024-18N-13A-2R power cable Black 18.1" (0.46 m) NEMA 5-15P 2 x NEMA 5-15R:

Tripp Lite P024-18N-13A-2R. Cable length: 18.1" (0.46 m), Connector 1: NEMA 5-15P, Connector 2: 2 x NEMA 5-15R. Input voltage: 120 V, Input current: 13 A

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.