location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P024-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P024-006-GY-HG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P024-006-GY-HG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200136 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:53:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P024-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - NEMA 5-15P Straight Male
  • - NEMA 5-15R Straight Female
  • - SJT
  • - Gray
Guarantee: Lifetime limited warranty
Long product name Tripp Lite P024-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R :
The short editorial description of Tripp Lite P024-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R

Hospital-Grade Power Extension Cord, 15A, 14 AWG (NEMA 5-15P HG to NEMA 5-15R HG), Gray, 6 ft
More>>>
Tripp Lite P024-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R:
The official marketing text of Tripp Lite P024-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R as supplied by the manufacturer

The P024-006-GY-HG Hospital-Grade Power Extension Cord features a NEMA 5-15P HG plug on one end and a NEMA 5-15R HG receptacle on the other, allowing you to extend the length of your existing hospital-grade power cord by six feet. This cord is tested to ANSI/UL 62 and 817, as well as CAN/CSA C22.2 no. 21 and 42 standards, ensuring it’s a safe, reliable power solution for hospital environments. This six-foot 125V/15A cord features 14 AWG wire, a flexible SJT jacket and fully molded ends for optimum performance.

Short summary description Tripp Lite P024-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R:
This short summary of the Tripp Lite P024-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P024-006-GY-HG, 70.9" (1.8 m), NEMA 5-15P, NEMA 5-15R, SJT

Long summary description Tripp Lite P024-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P024-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P024-006-GY-HG. Cable length: 70.9" (1.8 m), Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R, Cable type: SJT

Brand Image Article code product Stock Price from
Tripp Lite P024-006-15D power cable Black 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R Tripp Lite P024-006-15D power cable Black 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R
(show image)
P024-006-15D P024-006-15D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-006 power cable Black 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R Tripp Lite P022-006 power cable Black 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R
(show image)
P022-006 P022-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-015-GY-HG power cable Gray 177.2" (4.5 m) NEMA 5-15P NEMA 5-15R Tripp Lite P024-015-GY-HG power cable Gray 177.2" (4.5 m) NEMA 5-15P NEMA 5-15R
(show image)
P024-015-GY-HG P024-015-GY-HG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-015-GY-HG power cable Gray 177.2" (4.5 m) NEMA 5-15P NEMA 5-15R Tripp Lite P022-015-GY-HG power cable Gray 177.2" (4.5 m) NEMA 5-15P NEMA 5-15R
(show image)
P022-015-GY-HG P022-015-GY-HG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R Tripp Lite P022-006-GY-HG power cable Gray 70.9" (1.8 m) NEMA 5-15P NEMA 5-15R
(show image)
P022-006-GY-HG P022-006-GY-HG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-002-GY-HG power cable Gray 23.6" (0.6 m) NEMA 5-15R Tripp Lite P022-002-GY-HG power cable Gray 23.6" (0.6 m) NEMA 5-15R
(show image)
P022-002-GY-HG P022-002-GY-HG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-C08-HG10 power cable Black 94.5" (2.4 m) NEMA 5-15P C13 coupler Tripp Lite P006-C08-HG10 power cable Black 94.5" (2.4 m) NEMA 5-15P C13 coupler
(show image)
P006-C08-HG10 Hospital-Grade Coiled Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 2.43 m (8-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-025-HG15 power cable Black 300" (7.62 m) NEMA 5-15P C13 coupler Tripp Lite P006-025-HG15 power cable Black 300" (7.62 m) NEMA 5-15P C13 coupler
(show image)
P006-025-HG15 Hospital-Grade Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 7.62 m (25-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-015-HG10 power cable Black 179.9" (4.57 m) NEMA 5-15P C13 coupler Tripp Lite P006-015-HG10 power cable Black 179.9" (4.57 m) NEMA 5-15P C13 coupler
(show image)
P006-015-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 4.57 m (15-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-010-HG10 power cable Black 118.1" (3 m) NEMA 5-15P C13 coupler Tripp Lite P006-010-HG10 power cable Black 118.1" (3 m) NEMA 5-15P C13 coupler
(show image)
P006-010-HG10 P006-010-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)