location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P022-010 power cable Black 120.1" (3.05 m) NEMA 5-15P NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P022-010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P022-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185884 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P022-010 power cable Black 120.1" (3.05 m) NEMA 5-15P NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 120.1" (3.05 m)
  • - NEMA 5-15P Male
  • - NEMA 5-15R Female
  • - Black
Guarantee: Limited Lifetime
Long product name Tripp Lite P022-010 power cable Black 120.1" (3.05 m) NEMA 5-15P NEMA 5-15R :
The short editorial description of Tripp Lite P022-010 power cable Black 120.1" (3.05 m) NEMA 5-15P NEMA 5-15R

Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 10-ft
More>>>
Tripp Lite P022-010 power cable Black 120.1" (3.05 m) NEMA 5-15P NEMA 5-15R:
The official marketing text of Tripp Lite P022-010 power cable Black 120.1" (3.05 m) NEMA 5-15P NEMA 5-15R as supplied by the manufacturer

Tripp Lite's P022-010 Power Extension Cord allows you to connect to an existing power cable to extend its length an additional 10-ft. Features a NEMA 5-15R receptacle and a NEMA 5-15P plug. Constructed of 18AWG wire, the cable is rated 10AMP, 120Volts.

Short summary description Tripp Lite P022-010 power cable Black 120.1" (3.05 m) NEMA 5-15P NEMA 5-15R:
This short summary of the Tripp Lite P022-010 power cable Black 120.1" (3.05 m) NEMA 5-15P NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P022-010, 120.1" (3.05 m), NEMA 5-15P, NEMA 5-15R, 10 A

Long summary description Tripp Lite P022-010 power cable Black 120.1" (3.05 m) NEMA 5-15P NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P022-010 power cable Black 120.1" (3.05 m) NEMA 5-15P NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P022-010. Cable length: 120.1" (3.05 m), Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R. Input current: 10 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
120.1" (3.05 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15R
Power
Input current
10 A
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
7.09" (180.1 mm)
Package depth
0.5" (12.7 mm)
Package height
9.98" (253.5 mm)
Packaging data
Package weight
11.3 oz (320 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332185881
Compliance certificates
RoHS
Logistics data
Master (outer) case width
10" (254 mm)
Master (outer) case length
13.1" (332.7 mm)
Master (outer) case height
16.5" (419.1 mm)
Master (outer) case weight
36.4 lbs (16.5 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China