location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NPOE-EXT-1G30WP PoE adapter Fast Ethernet, Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NPOE-EXT-1G30WP Gigabit Ethernet PoE/PoE+ Extender, Water Resistant - Cat5e/6/6a, IP65, IEEE 802.3at/af, 30W, 1 Port
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPOE-EXT-1G30WP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236135 show
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:49:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NPOE-EXT-1G30WP PoE adapter Fast Ethernet, Gigabit Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Saves money by delivering 30W of power + data up to 328.08-ft. (100 m) through existing cabling
  • - Cascade up to 4 extenders to extend PoE connection up to 1640 ft. (500 m) total
  • - Extends power + data to any PoE or PoE+ device installed where no AC outlet is available
  • - Supports Gigabit Ethernet data transfer speeds up to 1000 Mbps (1 Gbps)
  • - Aluminum housing is IP65 rated for protection against water spray from all directions
Guarantee: 3-year limited
Long product name Tripp Lite NPOE-EXT-1G30WP PoE adapter Fast Ethernet, Gigabit Ethernet :
The short editorial description of Tripp Lite NPOE-EXT-1G30WP PoE adapter Fast Ethernet, Gigabit Ethernet

Gigabit Ethernet PoE/PoE+ Extender, Water Resistant - Cat5e/6/6a, IP65, IEEE 802.3at/af, 30W, 1 Port
More>>>
Tripp Lite NPOE-EXT-1G30WP PoE adapter Fast Ethernet, Gigabit Ethernet:
The official marketing text of Tripp Lite NPOE-EXT-1G30WP PoE adapter Fast Ethernet, Gigabit Ethernet as supplied by the manufacturer

Gigabit Extender Lets You Cascade Your Existing PoE/PoE+ Connection up to 500 Meters
This single-port connector allows you to extend the connection between your powered source device, such as a PoE (Power over Ethernet) switch, and a remote PoE device an extra 328.08-ft. (100 m). In addition, by cascading as many as four NPOE-EXT-1G30 extenders, you can extend that connection as far as 1640 feet (500 meters) total. Just connect the extender between two sections of Cat5e/6/6a cable up to 328.08-ft. (100 m) each.

Saves You Time and Money on Unnecessary Equipment Updates
The compact PoE/PoE+ extender delivers 10/100/1000 Mbps of data and up to 30 watts of power using existing Cat5e/6/6a cables, eliminating the need to install new AC power lines and electrical outlets. This cost-effective extender sends DC power and Ethernet data through your Ethernet cable, cutting down on cable clutter, equipment costs and installation time and labor. It also automatically detects PoE/PoE+ equipment and protects it from being damaged by incorrect installation.

Supports Power over Ethernet to Save You Money and Give You More Installation Choices
Because this extender supports PoE, it can supply the power to operate compatible IEEE 802.3at/af PoE devices, such as security cameras, VoIP telephones, point-of-sale kiosks and access control devices. This saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device. It also helps you install PoE devices in areas far away from AC outlets, such as poles or ceilings. It supports half/full-duplex 1 Gbps communication for sending and receiving data simultaneously, and protects your PoE device against short circuits and overloads.

IP65 Rating Denotes Resistance to Dust and Water
The IP65 rating means the aluminum housing is not only 100% protected against dust, but also able to endure water spray, such as from a nozzle, from all directions. This makes the NPOE-EXT-1G30WP ideally suited to outdoor use.

Simple Plug-and-Play Installation Has Your Device Connected in Minutes
No configuration or software is required to add the NPOE-EXT-1G30WP to your LAN. Just connect your switch or network jack and your PoE/PoE+ device to the shielded RJ45 Power + Data ports using existing Cat5e/6/6a cable. LEDs indicate the unit is receiving power and is ready to transmit data.

Designed for Installation Almost Anywhere
Mounting holes are featured for installing the extender on a shelf, desktop, wall or any other smooth surface with user-supplied hardware. The silver aluminum housing fits in the palm of your hand, so it is small enough to hide away without interfering with your workflow or décor. The fanless design is ideal for silent operation.

Short summary description Tripp Lite NPOE-EXT-1G30WP PoE adapter Fast Ethernet, Gigabit Ethernet:
This short summary of the Tripp Lite NPOE-EXT-1G30WP PoE adapter Fast Ethernet, Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NPOE-EXT-1G30WP, Fast Ethernet, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, Cat5e, Cat6, Cat6a, Silver, CE, FCC, REACH

Long summary description Tripp Lite NPOE-EXT-1G30WP PoE adapter Fast Ethernet, Gigabit Ethernet:
This is an auto-generated long summary of Tripp Lite NPOE-EXT-1G30WP PoE adapter Fast Ethernet, Gigabit Ethernet based on the first three specs of the first five spec groups.

Tripp Lite NPOE-EXT-1G30WP. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Product color: Silver, Certification: CE, FCC, REACH, Country of origin: China. Power over Ethernet (PoE) power per port: 30 W. Package width: 6.1" (154.9 mm), Package depth: 3.15" (80 mm), Package height: 1.77" (45 mm). Master (outer) case width: 9.84" (249.9 mm), Master (outer) case length: 7.48" (190 mm), Master (outer) case height: 6.89" (175 mm)

Network
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Power over Ethernet (PoE)
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
Cable types supported
Cat5e, Cat6, Cat6a
Features
Product color
Silver
Wall mountable
Yes
Certification
CE, FCC, REACH
Country of origin
China
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Power
Power over Ethernet (PoE) power per port
30 W
Operational conditions
Operating temperature (T-T)
-10 - 45 °C
Operating temperature (T-T)
14 - 113 °F
Operating relative humidity (H-H)
0 - 90%
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Packaging data
Package width
6.1" (154.9 mm)
Package depth
3.15" (80 mm)
Package height
1.77" (45 mm)
Package weight
3.88 oz (110 g)
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332236132
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85044095
Master (outer) case width
9.84" (249.9 mm)
Master (outer) case length
7.48" (190 mm)
Master (outer) case height
6.89" (175 mm)
Master (outer) case weight
2.54 lbs (1.15 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite NPOE-EXT-1G30 PoE adapter Fast Ethernet, Gigabit Ethernet Tripp Lite NPOE-EXT-1G30 PoE adapter Fast Ethernet, Gigabit Ethernet
(show image)
NPOE-EXT-1G30 NPOE-EXT-1G30 1-Port Gigabit Ethernet PoE+ Extender/Repeater - Cat5e/6/6a, 30W, 328 ft. (100 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)