location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N845-05M-8L-MG 40G MTP/MPO to 4xLC Fan-Out OM4 Plenum-Rated Fiber Optic Cable, 40GBASE-SR4, Push/Pull Tabs, Magenta, 5 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N845-05M-8L-MG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200075 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:18:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Push/pull tab connectors install/remove with one hand
  • - Plenum-rated jacket for connecting in ceilings, walls and ducts
  • - Base-8 Fiber compatible with both QSFP+ 40GBASE-SR4 and QSFP28 100GBASE-SR4 connections
  • - Magenta color for easy OM4 identification
  • - Slim, space-saving uniboot design for neat cable management
  • - Premium-grade ceramic ferrule designed for fast applications
Guarantee: Lifetime limited
Long product name Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise :
The short editorial description of Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise

40G MTP/MPO to 4xLC Fan-Out OM4 Plenum-Rated Fiber Optic Cable, 40GBASE-SR4, Push/Pull Tabs, Magenta, 5 m
More>>>
Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise:
The official marketing text of Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise as supplied by the manufacturer

The five-meter N845-05M-8L-MG MTP/MPO to 8xLC Fan-Out Patch Cable supports 40 Gb Ethernet speeds and is designed for high-density connections between 40GBASE-SR4 network equipment. With one male MTP/MPO and eight male LC connectors, this OM4-rated multimode fiber optic fan-out cable supports various multi- and single-fiber connections. It fully transmits 40GBASE-SR with four fibers transmitting at 10 Gbps in each direction. Base-8 Fiber compatible with both QSFP+ 40GBASE-SR4 and QSFP28 100GBASE-SR4 connections.

Push/pull tab connectors are easily accessible in high-density data center applications and make the cable easy to install and remove with one hand. The magenta-colored N845-05M-8L-MG features a premium-grade ceramic ferrule for 10 GbE and faster applications. The slim, space-saving uniboot design makes cable easier to manage. The plenum-rated jacket is perfect for connecting high-speed network components in ceilings, walls and ducts. The sturdy plastic housing is built to last a long time.

Short summary description Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise:
This short summary of the Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N845-05M-8L-MG, 196.9" (5 m), CMP, OM4, MPO/MTP, 8x LC

Long summary description Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise:
This is an auto-generated long summary of Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise based on the first three specs of the first five spec groups.

Tripp Lite N845-05M-8L-MG. Cable length: 196.9" (5 m), Cable type: CMP, Fiber optic type: OM4, Connector 1: MPO/MTP, Connector 2: 8x LC, Core diameter: 50 µm

Features
Cable length *
196.9" (5 m)
Fiber optic type
OM4
Connector 1 *
MPO/MTP
Connector 2 *
8x LC
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable type *
CMP
Product color *
Black, Magenta, Turquoise
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Data transfer rate
100 Gbit/s
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332200072
Technical details
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
3.53 oz (100 g)
Logistics data
Master (outer) case width
6.1" (154.9 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
5.9" (149.9 mm)
Master (outer) case height
7.3" (185.4 mm)
Master (outer) case weight
2.25 lbs (1.02 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N823S-01M-MG InfiniBand/fibre optic cable 39.8" (1.01 m) SN OFNR Aqua color, Magenta, White Tripp Lite N823S-01M-MG InfiniBand/fibre optic cable 39.8" (1.01 m) SN OFNR Aqua color, Magenta, White
(show image)
N823S-01M-MG N823S-01M-MG 400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC M/M), LSZH, Magenta, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N823L-03M-MG InfiniBand/fibre optic cable 117.7" (2.99 m) SN LC OFNR Aqua color, Magenta, White Tripp Lite N823L-03M-MG InfiniBand/fibre optic cable 117.7" (2.99 m) SN LC OFNR Aqua color, Magenta, White
(show image)
N823L-03M-MG N823L-03M-MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White
(show image)
N823L-02M-MG N823L-02M-MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N823S-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN OFNR Aqua color, Magenta, White Tripp Lite N823S-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN OFNR Aqua color, Magenta, White
(show image)
N823S-02M-MG N823S-02M-MG 400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC M/M), LSZH, Magenta, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N823L-05M-MG InfiniBand/fibre optic cable 196.9" (5 m) SN LC OFNR Aqua color, Magenta, White Tripp Lite N823L-05M-MG InfiniBand/fibre optic cable 196.9" (5 m) SN LC OFNR Aqua color, Magenta, White
(show image)
N823L-05M-MG N823L-05M-MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-02M-4S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-02M-4S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-02M-4S-AP N390-02M-4S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (12F MTP/MPO-APC to 4x Duplex SN-UPC F/M), LSZH, Yellow, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-03M-4S-AP InfiniBand/fibre optic cable 117.7" (2.99 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-03M-4S-AP InfiniBand/fibre optic cable 117.7" (2.99 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-03M-4S-AP N390-03M-4S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (12F MTP/MPO-APC to 4x Duplex SN-UPC F/M), LSZH, Yellow, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-03M-8S-MG InfiniBand/fibre optic cable 117.7" (2.99 m) MPO/MTP 8x SN OFNR Aqua color, Black, Green, Magenta, White Tripp Lite N845-03M-8S-MG InfiniBand/fibre optic cable 117.7" (2.99 m) MPO/MTP 8x SN OFNR Aqua color, Black, Green, Magenta, White
(show image)
N845-03M-8S-MG N845-03M-8S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-PC F/M), LSZH, Magenta, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-03M-4S-MG InfiniBand/fibre optic cable 117.7" (2.99 m) 12x MTP/MPO 4x SN OFNR Aqua color, Black, Magenta, White Tripp Lite N845-03M-4S-MG InfiniBand/fibre optic cable 117.7" (2.99 m) 12x MTP/MPO 4x SN OFNR Aqua color, Black, Magenta, White
(show image)
N845-03M-4S-MG N845-03M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Aqua color, Black, Green, Magenta, White Tripp Lite N845-02M-8S-MG InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Aqua color, Black, Green, Magenta, White
(show image)
N845-02M-8S-MG N845-02M-8S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)