Tripp Lite logo

Tripp Lite N838-01M InfiniBand/fibre optic cable 39.4" (1 m) Mini-LC Blue

Data-sheet quality:
created/standardized by Icecat
Product views:
87379
Info modified on:
14 Mar 2024, 19:00:46
Bullet Points Tripp Lite N838-01M InfiniBand/fibre optic cable 39.4" (1 m) Mini-LC Blue:
  • - Mini-LC to Mini-LC Fiber Patch Cable, 1 Meter
  • - Designed for 10-Gig Ethernet applications...OM3 Rated
  • - For use with networking hardware employing mini-LC SFP transceivers
  • - Max 10Gb distance of 300 meters @850nm
  • - Low-Smoke, Zero Halogen (LSZH) Aqua jacket
Guarantee:
Lifetime limited
Long product name Tripp Lite N838-01M InfiniBand/fibre optic cable 39.4" (1 m) Mini-LC Blue:

10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (Mini-LC / Mini-LC) - Aqua, 1M (3 ft.)

Tripp Lite N838-01M InfiniBand/fibre optic cable 39.4" (1 m) Mini-LC Blue:

Mini-LC to Mini-LC Fiber Patch Cable, 1 Meter
Designed for 10-Gig Ethernet applications...OM3 Rated
For use with networking hardware employing mini-LC SFP transceivers
Max 10Gb distance of 300 meters @850nm
Low-Smoke, Zero Halogen (LSZH) Aqua jacket
Use with Brocade FC8-64 and other Mini-LC SFP devices

Short summary description Tripp Lite N838-01M InfiniBand/fibre optic cable 39.4" (1 m) Mini-LC Blue:

Tripp Lite N838-01M, 39.4" (1 m), Mini-LC, Mini-LC

Long summary description Tripp Lite N838-01M InfiniBand/fibre optic cable 39.4" (1 m) Mini-LC Blue:

Tripp Lite N838-01M. Cable length: 39.4" (1 m), Connector 1: Mini-LC, Connector 2: Mini-LC, Core diameter: 50 µm, Full duplex

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.