location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N492-06D-SC patch panel accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N492-06D-SC High-Density Fiber Adapter Panel (MMF/SMF), 6 SC Duplex Connectors, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N492-06D-SC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202956 show
Category:
A patch panel is a number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner. Accessories for patch panels include sockets and switches.
Patch Panel Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:54:11
The date of the most recent change of the data-sheet in Icecat's system
Tripp Lite N492-06D-SC user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N492-06D-SC patch panel accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Simple installation with no tools required
  • - Made from heavy-duty 1.2 mm cold-rolled steel
  • - Includes dust caps to protect unused connectors
  • - Works with multimode and singlemode fiber
  • - Features 6 SC duplex connectors
Guarantee: Lifetime limited
Long product name Tripp Lite N492-06D-SC patch panel accessory :
The short editorial description of Tripp Lite N492-06D-SC patch panel accessory

High-Density Fiber Adapter Panel (MMF/SMF), 6 SC Duplex Connectors, Black
More>>>
Tripp Lite N492-06D-SC patch panel accessory:
The official marketing text of Tripp Lite N492-06D-SC patch panel accessory as supplied by the manufacturer

The N492-06D-SC High-Density Fiber Adapter Panel (MMF/SMF) is designed specifically for use with N492-WM2-BK or N492-WM4-BK Wall-Mount Fiber Enclosures. The pass-through panel features six SC duplex connectors that work with both multimode and singlemode applications. It’s easy to install—just snap the panel into the enclosure with no tools required. It’s made from heavy-duty 1.2 mm cold-rolled steel that will last a lifetime. Dust caps are included to protect unused connectors from debris or damage.

Short summary description Tripp Lite N492-06D-SC patch panel accessory:
This short summary of the Tripp Lite N492-06D-SC patch panel accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N492-06D-SC, SC, Black, Cream, 5.5" (139.7 mm), 2.1" (53.3 mm), 1.4" (35.6 mm), 6.35 oz (180 g)

Long summary description Tripp Lite N492-06D-SC patch panel accessory:
This is an auto-generated long summary of Tripp Lite N492-06D-SC patch panel accessory based on the first three specs of the first five spec groups.

Tripp Lite N492-06D-SC. Cable connection: SC, Product color: Black, Cream. Package width: 5.5" (139.7 mm), Package depth: 2.1" (53.3 mm), Package height: 1.4" (35.6 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 14.6" (370.8 mm), Master (outer) case length: 6.2" (157.5 mm)

Features
Ports quantity
6
Cable connection
SC
Product color
Black, Cream
Packaging data
Package width
5.5" (139.7 mm)
Package depth
2.1" (53.3 mm)
Package height
1.4" (35.6 mm)
Package weight
6.35 oz (180 g)
Technical details
Dimensions (WxDxH)
5.1 x 1.2 x 1.2" (129.5 x 30.5 x 30.5 mm)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
14.6" (370.8 mm)
Master (outer) case length
6.2" (157.5 mm)
Master (outer) case height
2.6" (66 mm)
Master (outer) case weight
3.59 lbs (1.63 kg)
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332202953
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)