Tripp Lite logo

Tripp Lite N484-12LC patch panel

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120248
Info modified on:
10 Aug 2024, 09:43:33
Bullet Points Tripp Lite N484-12LC patch panel:
  • - High Density Fiber Cassette for use with the N484-00U and N484-01U chassis'
  • - 10GbE Pass-Through Cassette, with (x12) LC Duplex connections
  • - Guaranteed compatibility when used with recommended cabling
  • - Compatible with both singlemode and multimode fiber cables.
  • - Designed specifically for use with cables, such as the N820- and N821-Series cables
  • - Complies with IEEE 802.3ae (10GbE) and ANSI T11.2 (Fibre Channel) requirements
Guarantee:
Lifetime limited
Long product name Tripp Lite N484-12LC patch panel:

10GbE Pass-Through Cassette - (x12) LC Duplex

Tripp Lite N484-12LC patch panel:

The N484-12LC is a high-density 10 Gb Pass-through Cassette with (x12) LC Duplex connections. Designed specifically for use with N484-00U and N484-01U chassis. Up to four cassettes per N484-01U or one cassette per N484-00U. Each duplex LC connection is rated for 10 GbE, with an extremely low max insertion loss of 0.35db, well under the IEEE 802.3ae maximum channel loss spec of <25db. Guaranteed compatibility when used with recommended cabling. Compatible with both singlemode and multimode fiber cables. Designed specifically for use with N820- and N821-Series cables. Installation is simple, with the cassette being easily installed or removed using screw tabs to lock or unlock it from the panel; no tools required. Furthermore, each cassette features factory-terminated connectors that reduce the time and labor required of field connector terminations. Cassette housing is manufactured with heavy-duty 1.0mm cold-rolled steel.

Short summary description Tripp Lite N484-12LC patch panel:

Tripp Lite N484-12LC, 10 Gigabit Ethernet, 10000 Mbit/s, LC, Black, Steel, RoHS

Long summary description Tripp Lite N484-12LC patch panel:

Tripp Lite N484-12LC. Ethernet interface type: 10 Gigabit Ethernet, Maximum data transfer rate: 10000 Mbit/s, Connector(s): LC. Product color: Black, Material: Steel. Compliance certificates: RoHS, Certification: REACH. Width: 3.5" (88.9 mm), Height: 1.2" (30.5 mm), Depth: 4.7" (119.4 mm). Package width: 5.12" (130 mm), Package depth: 1.46" (37.1 mm), Package height: 2.36" (59.9 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.