Tripp Lite logo

Tripp Lite N484-01U patch panel 1U

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136477
Info modified on:
15 Apr 2024, 13:01:49
Bullet Points Tripp Lite N484-01U patch panel 1U:
  • - Space saving 1U, 19" rackmountable design supports up to 4 High Density Copper / Fiber cassettes
  • - Choose amongst a wide array of cassettes ranging from LC and MTP fiber to SFP+ and RJ45 copper, all in a single 1U chassis
  • - Fiber cassettes allow for the connection and interconnection of 10Gb, 40Gb, and 100/120Gb equipment
  • - The N484-12SFP-K Passive SFP+ hub cassette is an innovative solution that allows for distributed redundancy between multiple 40Gb devices
  • - Fully passive; no added heat or cooling load
Guarantee:
Lifetime limited
Long product name Tripp Lite N484-01U patch panel 1U:

Copper/Fiber Enclosure for 4 High-Density Cassettes, 1U

Tripp Lite N484-01U patch panel 1U:

The N484-01U is a 19-inch rack-mount chassis that supports up to four high-density copper/fiber cassettes for managing your networking equipment in 1U of space. Choose among a wide array of cassettes ranging from LC and MTP fiber to SFP+ and RJ45 copper. Fiber cassettes come in multiple variations, allowing you to connect and interconnect your 10 Gb, 40 Gb and 100/120 Gb equipment. The N484-12SFP-K is an innovative 12-port passive SFP+ hub cassette that comes with six QSFP+ to (x4) SFP+ breakout cables, allowing for distributed redundancy between multiple 40 Gb devices. The N484-01U is a solution that is well suited for SME (Small and Medium Enterprise) and other applications where equipment is being connected in one to three adjacent racks. In addition, this unique chassis allows for seamless flexibility to connect to existing cabling infrastructure. Add up to 48 ports of Duplex LC, MTP, Cat5e/6 RJ45 or SFP+.

Short summary description Tripp Lite N484-01U patch panel 1U:

Tripp Lite N484-01U, Cat5, Cat5e, Cat6, Black, Stainless steel, Copper, Fiber, Rack mounting, 1U, REACH

Long summary description Tripp Lite N484-01U patch panel 1U:

Tripp Lite N484-01U. Cable types supported: Cat5, Cat5e, Cat6. Product color: Black, Stainless steel, Material: Copper, Fiber, Mounting: Rack mounting. Certification: REACH. Width: 21.3" (540 mm), Height: 1.75" (44.4 mm), Depth: 19" (482.6 mm). Package width: 21.3" (541 mm), Package depth: 3.54" (89.9 mm), Package height: 15" (380 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.