Tripp Lite logo

Tripp Lite N455-000-S-PM wire connector LC Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102329
Info modified on:
01 Jul 2024, 13:02:00
Bullet Points Tripp Lite N455-000-S-PM wire connector LC Blue:
  • - Dual LC/LC coupler for extending existing Singlemode cables
  • - High precision mating structure with low insertion loss
  • - Duplex adapter accepts two simplex connectors or one duplex connector
Guarantee:
Lifetime limited
Long product name Tripp Lite N455-000-S-PM wire connector LC Blue:

Duplex Singlemode Fiber Optic Coupler, (LC/LC)

Tripp Lite N455-000-S-PM wire connector LC Blue:

This coupler provides a simple and easy way to link together two Singlemode fiber optic cables with LC connectors. Can be used with duplex or simplex cable assemblies.

Short summary description Tripp Lite N455-000-S-PM wire connector LC Blue:

Tripp Lite N455-000-S-PM, LC, Blue, RoHS, 1 pc(s), 3.55" (90.2 mm), 0.5" (12.7 mm)

Long summary description Tripp Lite N455-000-S-PM wire connector LC Blue:

Tripp Lite N455-000-S-PM. Connector(s): LC, Product color: Blue, Certification: RoHS. Quantity per pack: 1 pc(s). Package width: 3.55" (90.2 mm), Package depth: 0.5" (12.7 mm), Package height: 6" (152.4 mm). Country of origin: China, Master (outer) case width: 7.28" (184.9 mm), Master (outer) case length: 0.5" (12.7 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.