Tripp Lite logo

Tripp Lite N254-024-SH patch panel 1U

Data-sheet quality:
created/standardized by Icecat
Product views:
171762
Info modified on:
03 Jun 2024, 16:37:51
Bullet Points Tripp Lite N254-024-SH patch panel 1U:
  • - Shielded Cat6 RJ45 Jacks on both sides of the panel
  • - Installs easily in 19" racks or wall-mounts
  • - Cable management bar keeps patch cables well-ordered
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
  • - Qualified to IEEE 802.3bt Type 4 PoE for up to 100W of power delivery
Guarantee:
Lifetime limited
Long product name Tripp Lite N254-024-SH patch panel 1U:

24-Port 1U Rack-Mount STP Shielded Cat6 /Cat5 Feedthrough Patch Panel, RJ45 Ethernet, TAA

Tripp Lite N254-024-SH patch panel 1U:

This 24-Port Shielded Cat6 Feed-Through Patch Panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat6 specifications. Works with USOC, T568A and T568B wiring. 19-inch width mounts easily in 2-Post relay rack or wall-mount hinged rack. Detachable cable management bar keeps Ethernet cables neat and tidy on the back of the panel. Easy screw-down strain relief eliminates the need for cable ties. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite N254-024-SH patch panel 1U:

Tripp Lite N254-024-SH, RJ-45, Cat6, Black, Rack mounting, 1U, RoHS, TAA

Long summary description Tripp Lite N254-024-SH patch panel 1U:

Tripp Lite N254-024-SH. Connector(s): RJ-45, Cable types supported: Cat6. Product color: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 19" (482.6 mm), Height: 1.7" (43.2 mm), Depth: 1.25" (31.8 mm). Package width: 19.7" (500.4 mm), Package depth: 4.6" (116.8 mm), Package height: 2.8" (71.1 mm). Country of origin: Taiwan, Master (outer) case width: 20.9" (530.9 mm), Master (outer) case length: 12" (304.8 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.