location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N234-001-SH wire connector RJ-45 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N234-001-SH Cat6 Straight-Through Modular Shielded Compact In-Line Coupler (RJ45 F/F), TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N234-001-SH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203403 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:58:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N234-001-SH wire connector RJ-45 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fully shielded to protect against EMI/RFI line noise
  • - 50-µinch gold-plated contacts on RJ45 jacks
  • - Heavy-duty nickel-plated brass housing
  • - Compatible with all Cat6 cables
  • - Backward compatible with Cat5e and Cat5 LANs
Guarantee: Lifetime limited
Long product name Tripp Lite N234-001-SH wire connector RJ-45 Silver :
The short editorial description of Tripp Lite N234-001-SH wire connector RJ-45 Silver

Cat6 Straight-Through Modular Shielded Compact In-Line Coupler (RJ45 F/F), TAA
More>>>
Tripp Lite N234-001-SH wire connector RJ-45 Silver:
The official marketing text of Tripp Lite N234-001-SH wire connector RJ-45 Silver as supplied by the manufacturer

Strengthen your high-speed network with an N234-001-SH Cat6 Straight-Through Modular Shielded Compact In-Line Coupler. It connects two Cat6 shielded patch cords to create one longer cable, and its compact in-line design is recommended for convenient feed-through patching. Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, voice/data networking, telecommunications and Ethernet connections.

Compatible with all Cat6 cables, the N234-001-SH features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The durable nickel-plated brass housing resists scratching and is fully shielded for reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. This coupler is UL-listed and meets all requirements for EIA/TIA Cat6 compliance. It’s also backward compatible with Cat5e and Cat5 LANs.

Short summary description Tripp Lite N234-001-SH wire connector RJ-45 Silver:
This short summary of the Tripp Lite N234-001-SH wire connector RJ-45 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N234-001-SH, RJ-45, Silver, Gold, UL, TAA, -10 - 60 °C, -40 - 68 °C

Long summary description Tripp Lite N234-001-SH wire connector RJ-45 Silver:
This is an auto-generated long summary of Tripp Lite N234-001-SH wire connector RJ-45 Silver based on the first three specs of the first five spec groups.

Tripp Lite N234-001-SH. Connector(s): RJ-45, Product color: Silver, Connector contacts plating: Gold. Package width: 4" (101.6 mm), Package depth: 5.3" (134.6 mm), Package height: 0.5" (12.7 mm). Country of origin: Taiwan, Master (outer) case width: 5.2" (132.1 mm), Master (outer) case length: 11.8" (299.7 mm)

Features
Connector(s) *
RJ-45
Product color *
Silver
Connector contacts plating
Gold
Certification
UL, TAA
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Technical details
Ports quantity
2
Housing material
Brass, Nickel
Master (outer) case GTIN (EAN/UPC)
10037332203400
Packaging data
Package width
4" (101.6 mm)
Package depth
5.3" (134.6 mm)
Package height
0.5" (12.7 mm)
Package weight
0.353 oz (10 g)
Logistics data
Country of origin
Taiwan
Master (outer) case width
5.2" (132.1 mm)
Master (outer) case length
11.8" (299.7 mm)
Master (outer) case height
3" (76.2 mm)
Master (outer) case weight
27.2 oz (770 g)
Quantity per master (outer) case
50 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)