Tripp Lite logo

Tripp Lite N063-001-ENC-R patch panel accessory

Data-sheet quality:
created/standardized by Icecat
Product views:
36812
Info modified on:
10 Aug 2024, 11:47:02
Bullet Points Tripp Lite N063-001-ENC-R patch panel accessory:
  • - Durable plastic construction recommended for industrial Ethernet network applications
  • - Right cover compatible with N063-001-ENC-K1 enclosure module
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee:
Lifetime limited
Long product name Tripp Lite N063-001-ENC-R patch panel accessory:

Right Cover for DIN-Rail Mounting Enclosure Module, TAA

Tripp Lite N063-001-ENC-R patch panel accessory:

Gives Full Coverage to a DIN-Rail Network Cable Connection in Harsh Industrial Environments
The N063-001-ENC-R is a durable plastic right cover compatible with the N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module, which comes with a left cover. This cover allows full coverage of the module’s snap-in keystone jack and cabling for protection in harsh conditions.

TAA-Compliant for GSA Schedule Purchases
The N063-001-ENC-R is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N063-001-ENC-R patch panel accessory:

Tripp Lite N063-001-ENC-R, Gray, Plastic, Polycarbonate (PC), 2.37" (60.2 mm), 0.161" (4.1 mm), 2.37" (60.2 mm), 4.33" (110 mm)

Long summary description Tripp Lite N063-001-ENC-R patch panel accessory:

Tripp Lite N063-001-ENC-R. Product color: Gray, Material: Plastic, Polycarbonate (PC). Width: 2.37" (60.2 mm), Depth: 0.161" (4.1 mm), Height: 2.37" (60.2 mm). Package width: 4.33" (110 mm), Package depth: 0.5" (12.7 mm), Package height: 0.252" (6.4 mm). Compliance certificates: CE, REACH, RoHS, UKCA. Quantity per master (outer) case: 25 pc(s), Master (outer) case width: 10.6" (270 mm), Master (outer) case length: 1" (25.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.