Tripp Lite logo

Tripp Lite N030-100 wire connector RJ45 Transparent

Data-sheet quality:
created/standardized by Icecat
Product views:
163544
Info modified on:
01 Jul 2024, 13:01:36
Bullet Points Tripp Lite N030-100 wire connector RJ45 Transparent:
  • - RJ45 Plug for Solid Conductor 4-pair Round Cat5e cable
  • - 50 Micron Gold Contacts
  • - Can be used for Solid or Stranded Conductor Wire
Guarantee:
Lifetime limited
Long product name Tripp Lite N030-100 wire connector RJ45 Transparent:

RJ45 Plugs for Round Solid / Stranded Conductor 4-pair Cat5e Cable, 100-Pack

Tripp Lite N030-100 wire connector RJ45 Transparent:

100-Pack RJ45 modular plug for use on solid conductor Cat5e cable, N022-01K-GY or Zero-Skew cable, P524-01K (can be used for stranded wire as well). Contacts are 50-micron gold for optimum signal transmission. For stranded conductor Cat5e RJ45s, see N031-050.

Short summary description Tripp Lite N030-100 wire connector RJ45 Transparent:

Tripp Lite N030-100, RJ45, Transparent, 100 pc(s), 7" (177.8 mm), 0.5" (12.7 mm), 9" (228.6 mm)

Long summary description Tripp Lite N030-100 wire connector RJ45 Transparent:

Tripp Lite N030-100. Connector(s): RJ45, Product color: Transparent. Quantity per pack: 100 pc(s). Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Country of origin: China, Master (outer) case width: 9.84" (249.9 mm), Master (outer) case length: 1" (25.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.