location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite MODBUSCARDSV UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MODBUSCARDSV Programmable RS-485 Management Accessory Card for Select 3-Phase UPS Systems
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MODBUSCARDSV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332241351 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:44:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite MODBUSCARDSV UPS accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal Modbus management accessory card is easy to install and set up
  • - Implements Modbus RTU protocol
  • - Provides Read Holding Registers, Write Single Registers and other Modbus functions
  • - Communicates with a connected computer or laptop via RS-485 serial interface
  • - Works only with SVX, SV, S3MX and SVTX 3-phase UPS systems
Guarantee: 2-year limited
Long product name Tripp Lite MODBUSCARDSV UPS accessory :
The short editorial description of Tripp Lite MODBUSCARDSV UPS accessory

Programmable RS-485 Management Accessory Card for Select 3-Phase UPS Systems
More>>>
Tripp Lite MODBUSCARDSV UPS accessory:
The official marketing text of Tripp Lite MODBUSCARDSV UPS accessory as supplied by the manufacturer

This programmable Modbus card installs into select 3-phase UPS systems, allowing the UPS to communicate with a computer via RS-485 serial interface. The MODBUSCARDSV implements Modbus RTU protocol within Building Management Systems (BMS) and Industrial Automation Systems (IAS). It provides certain Modbus functions, such as Read Holding Registers and Write Single Registers. Dual sets of DIP switches (eight to a set) support Card ID and RS-485 configurations. compatible with SV Series (208V modular), SVX Series (400V modular), and 400V Monoblock SVTX, S3MX/XD Series UPS systems for status monitoring, configuration, control and email notifications.

Short summary description Tripp Lite MODBUSCARDSV UPS accessory:
This short summary of the Tripp Lite MODBUSCARDSV UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite MODBUSCARDSV, Network management card, Black, Tripp Lite SVTX / SVX / SV / S3M, RS-485, 2.64" (67.1 mm), 5.08" (129 mm)

Long summary description Tripp Lite MODBUSCARDSV UPS accessory:
This is an auto-generated long summary of Tripp Lite MODBUSCARDSV UPS accessory based on the first three specs of the first five spec groups.

Tripp Lite MODBUSCARDSV. Product type: Network management card, Product color: Black, Compatibility: Tripp Lite SVTX / SVX / SV / S3M. Interface type: RS-485. Width: 2.64" (67.1 mm), Depth: 5.08" (129 mm), Height: 1.3" (33 mm). Quantity per master (outer) case: 20 pc(s), Master (outer) case width: 13.5" (341.9 mm), Master (outer) case length: 11.7" (297.9 mm)

Features
Product type *
Network management card
Product color
Black
Compatibility
Tripp Lite SVTX / SVX / SV / S3M
Quantity
1
Ports & interfaces
Interface type
RS-485
Weight & dimensions
Width
2.64" (67.1 mm)
Depth
5.08" (129 mm)
Height
1.3" (33 mm)
Weight
2.82 oz (80 g)
Package width
6.54" (166.1 mm)
Package depth
4.89" (124.2 mm)
Package height
1.89" (48 mm)
Weight & dimensions
Package weight
7.05 oz (200 g)
Packaging content
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332241358
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
20 pc(s)
Master (outer) case width
13.5" (341.9 mm)
Master (outer) case length
11.7" (297.9 mm)
Master (outer) case height
9.45" (240 mm)
Master (outer) case weight
9.92 lbs (4.5 kg)
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)