Tripp Lite logo

Tripp Lite MDK2F38UPX00000 rack cabinet 42U Freestanding rack Black

Data-sheet quality:
created/standardized by Icecat
Product views:
80813
Info modified on:
10 Aug 2024, 11:20:35
Bullet Points Tripp Lite MDK2F38UPX00000 rack cabinet 42U Freestanding rack Black:
  • - Ships 3 business days from order receipt or as little as 5 days when customized
  • - Provides 38U rack space, 94 outlets and 3 kVA (N+N) with expandable battery backup for IT equipment
  • - Redundant on-line UPS systems provide VFI operation, zero transfer time and pure sine wave output
  • - Network management cards and environmental sensor provide remote monitoring, control and alerts
  • - Close-coupled air conditioning options provide efficient cooling
Guarantee:
2-year limited
Long product name Tripp Lite MDK2F38UPX00000 rack cabinet 42U Freestanding rack Black:

EdgeReady™ Micro Data Center - 38U, (2) 3 kVA UPS Systems (N+N), Network Management and Dual PDUs, 230V Kit

Tripp Lite MDK2F38UPX00000 rack cabinet 42U Freestanding rack Black:

Ship in Days, Not Weeks
EdgeReady™ micro data center kits ship three business days after order receipt. Fully validated configurations include major components ready for final assembly at the installation site. 40 stock configurations are available for immediate order, or our solutions team can customize every aspect of any stock configuration to match your specific application. Customized solutions ship in as little as five business days.

Protect Edge Computing
Convenient and cost-effective EdgeReady™ micro data centers protect edge computing servers, storage and network hardware in locations where dedicated IT space is unavailable. Sites like branch offices, banks, retail locations, cell towers and factories often have little or no access to on-site IT staff, but they still require exceptional uptime for edge computing. Micro data centers require minimal space and support, yet provide availability comparable to a traditional data center.

Integrate Key Components
Stock configurations combine a rack enclosure, UPS system, network management card, environmental/security sensor, power distribution unit (PDU), downloadable network management software, passive cooling and optional active cooling.

Save Time and Reduce Costs
Preconfigured IT infrastructure accelerates and standardizes installations for quick, easy, repeatable deployments and maintenance. Experienced solution experts design and validate solutions to simplify orders, prevent configuration errors and reduce field costs.

Target Specific Applications
Choose from 40 stock configurations, and you can customize any model for your application. Options include active cooling, extended runtime, KVM switches, console servers, added security, airflow management, cable managers, power cords, network cables and patch panels. You can also upgrade the stock PDU, rack or UPS.

Power Critical Systems
Two SmartOnline® UPS systems configured for N+N redundancy provide voltage- and frequency-independent (VFI) operation, expandable battery backup, zero transfer time and pure sine wave output. On-line double conversion isolates equipment from blackouts, brownouts, overvoltages, transients, surges, line noise, harmonic distortion, electrical impulses and frequency variations to prevent damage, downtime and data loss. Included battery capacity outlasts most power problems, and optional battery packs increase runtime. Two metered PDUs plug into the UPS systems to provide numerous outlets and digital current metering. Optional switched PDUs add remote current monitoring, threshold notifications and outlet control.

Manage from Any Location
A network management card provides monitoring, control and alerts via SNMP, Web, SSH or telnet. An environmental sensor monitors temperature, humidity and digital inputs. Free PowerAlert® Network Management System manages up to 250 units, or you can use your SNMP-compatible software of choice. Additional options include network-accessible KVM switches and console servers with fail-safe remote access.

Secure Equipment and Data
A PCI-compliant steel cabinet with EIA-standard mounting rails secures rack-mounted IT equipment. Doors and side panels lock to prevent unauthorized access, and an optional door-monitoring kit enables remote intrusion detection.

Keep Equipment Cool
Optional close-coupled air conditioning units cool efficiently and operate at remote sites without user intervention. A built-in evaporator prevents condensation accumulation, units restart automatically after power failures and all models support network management.

Benefit from Industry Expertise
Combining several field-proven product lines, EdgeReady™ micro data centers leverage unique manufacturing efficiencies to provide a strong balance of features, quality and value. Configurations are designed and validated by the experienced team behind thousands of critical infrastructure solutions protecting the world’s largest companies.

Receive Dependable Service
This micro data center is backed by a 2-year limited warranty. An extended warranty is available. Any components with a warranty longer than 2 years will be covered for the duration of the longer warranty.

Short summary description Tripp Lite MDK2F38UPX00000 rack cabinet 42U Freestanding rack Black:

Tripp Lite MDK2F38UPX00000, Freestanding rack, 42U, 2998.3 lbs (1360 kg), Key lock, Adjustable feet, Cable management

Long summary description Tripp Lite MDK2F38UPX00000 rack cabinet 42U Freestanding rack Black:

Tripp Lite MDK2F38UPX00000. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 2998.3 lbs (1360 kg), Key lock, Adjustable feet, Cable management. Power supply: 2700 W. Castor wheels. Weight: 445.3 lbs (202 kg). Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.