Tripp Lite logo

Tripp Lite HCRK-54 power adapter/inverter 350 W Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40579
Info modified on:
10 Mar 2024, 10:10:44
Long product name Tripp Lite HCRK-54 power adapter/inverter 350 W Black:

Medical-Grade Mobile Power Retrofit Kit - 120 V AC

Tripp Lite HCRK-54 power adapter/inverter 350 W Black:

Tripp Lite's Medical-Grade Mobile Power Retrofit Kit provides UL 60601-1 compliance (a required patient shock-prevention measure) for all connected mobile electronic devices. The Mobile Power Retrofit Kit includes everything needed to add AC power to medical carts. The kit's power supply features an isolation transformer that reduces the cumulative shock potential of connected equipment, helping to ensure UL 60601-1 compliance. The included 54 amp-hour battery module provides long-lasting mobile power. Included PowerAlert Software saves valuable patient data from loss or corruption if the cart is left unattended and battery power is depleted. The Mobile Power Retrofit Kit also includes a remote user interface (RUI), mounting hardware and standard cabling.

Tripp Lite's Medical-Grade Mobile Power Retrofit Kit is fully compatible with most popular carts by AFC, Anthro, Datalux, GCX, Hergo, Humanscale, Jaco, Knurr, Stinger and more.

- Provides UL 60601-1 compliance for connected mobile equipment (used in every sector of healthcare facilities, both inside and outside of patient-care areas)
- Adds reliable mobile AC power source for medical carts.
- Medical-Grade Mobile Power Supply (included) features an isolation transformer, providing UL 60601-1 compliance for connected equipment.
- The Power Supply's advanced 3-stage charger recharges batteries faster and safer than conventional chargers.
- The Power Supply's internal Automatic Transfer Switch (ATS) allows the power supply to simultaneously run connected equipment while recharging the battery module.
- The Power Supply also features 3 NEMA 5-15R AC outlets, a 10-ft. coiled AC input cord with a hospital-grade NEMA 5-15PHG plug, a USB communication port and a compact, all-metal housing that stands up to the most demanding environments.
- 54-amp hour user-replaceable Battery Module (included) provides long-lasting mobile power. maintenance-free, spill-/leak-proof sealed lead-acid (SLA) AGM battery features simple, plug-in connection with included cable.
- PowerAlert Data-Saving Software (included) automatically saves valuable patient data from loss or corruption if the cart is left unattended and battery power is depleted. Included cable connects the Power Supply to any cart-mounted computer (desktop or laptop).
- Remote User Interface (RUI) displays output and battery charge status at a glance. Includes on/off and alarm-mute switches. Mounts anywhere on the cart for easy access with included mounting material and cable.
- Mounting Hardware Kit retrofits most standard medical carts from AFC, Anthro, Datalux, GCX, Hergo, Humanscale, Jaco, Knurr, Stinger and more.

Short summary description Tripp Lite HCRK-54 power adapter/inverter 350 W Black:

Tripp Lite HCRK-54, 120 V, 350 W, 120 V, China, UL 60601-1, CAN/CSA-C22.2 No. 601.1-M90, UL 1778, Black

Long summary description Tripp Lite HCRK-54 power adapter/inverter 350 W Black:

Tripp Lite HCRK-54. Input voltage: 120 V, Output power: 350 W, Output voltage: 120 V. Product color: Black. Package width: 15.1" (383.5 mm), Package depth: 17.9" (454.7 mm), Package height: 19.4" (492.8 mm). Master (outer) case width: 15.1" (383.5 mm), Master (outer) case length: 17.9" (454.7 mm), Master (outer) case height: 19.4" (492.8 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.