Tripp Lite logo

Tripp Lite F005-015 FireWire cable 177.2" (4.5 m) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143837
Info modified on:
19 Feb 2024, 21:31:16
Bullet Points Tripp Lite F005-015 FireWire cable 177.2" (4.5 m) Black:
  • - Premium quadruple-shielded cables with tinned copper braid and aluminum mylar foil on each twisted pair as well as on the cable as a whole
  • - Gold plated connectors provide superior conductivity
Guarantee:
Lifetime limited
Long product name Tripp Lite F005-015 FireWire cable 177.2" (4.5 m) Black:

FireWire IEEE 1394 Cable (6pin/6pin M/M) 15 ft. (4.57 m)

Tripp Lite F005-015 FireWire cable 177.2" (4.5 m) Black:

All Firewire (IEEE 1394) cabling includes superior foil shielding for reliable error-free data communications.
Firewire cable meets IEEE 1394 standards as set by the institute of electrical and electronic engineers.
Premium quadruple-shielded cables with tinned copper braid and aluminum
Mylar foil on each twisted pair as well as on the cable as a whole.
Gold plated connectors provide superior conductivity.
Supports data transmission of 100~400Mbps

Short summary description Tripp Lite F005-015 FireWire cable 177.2" (4.5 m) Black:

Tripp Lite F005-015, Black, China, 177.2" (4.5 m), 7" (177.8 mm), 0.5" (12.7 mm), 9" (228.6 mm)

Long summary description Tripp Lite F005-015 FireWire cable 177.2" (4.5 m) Black:

Tripp Lite F005-015. Product color: Black, Country of origin: China. Cable length: 177.2" (4.5 m). Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 14.3" (363.2 mm), Master (outer) case length: 13.9" (353.1 mm), Master (outer) case height: 11.9" (302.3 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.