Tripp Lite logo

Tripp Lite EBP240V2502 UPS battery cabinet Tower

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26802
Info modified on:
10 Aug 2024, 06:54:02
Short summary description Tripp Lite EBP240V2502 UPS battery cabinet Tower:

Tripp Lite EBP240V2502, Tower, Black, Steel, 4 wheel(s), SV20, SV40, SV60, SV80, SV100, SV120, SV140, Sealed Lead Acid (VRLA)

Long summary description Tripp Lite EBP240V2502 UPS battery cabinet Tower:

Tripp Lite EBP240V2502. Form factor: Tower, Product color: Black, Housing material: Steel. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 120 V. Certification: TAA, UL 1778 CSA C22.2 NO. 107.1, CSA, CE EN 62040-1-2:2003, EN 60950-1. Width: 58" (1473.2 mm), Depth: 31.5" (800.1 mm), Height: 59" (1498.6 mm). Country of origin: Taiwan, Master (outer) case width: 58" (1473.2 mm), Master (outer) case length: 31.5" (800.1 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.