Tripp Lite logo

Tripp Lite DWT2670XE TV mount/stand 70" Black

Data-sheet quality:
created/standardized by Icecat
Product views:
49479
Info modified on:
10 Aug 2024, 11:44:31
Bullet Points Tripp Lite DWT2670XE TV mount/stand 70" Black:
  • - Accepts most popular curved and flat-screen displays from 26 to 70 in. up to 165 lb. (75 kg.)
  • - Automatic spring locks with quick-release cords ensure quick and easy display removal
  • - Adjustable horizontal mounting rails help compensate for off-center wall studs
  • - Open-back architecture enables easy access to cables and power cords
  • - Conforms to current VESA standards to ensure compatibility with your display
Guarantee:
5-year limited
Long product name Tripp Lite DWT2670XE TV mount/stand 70" Black:

Heavy-Duty Tilt Wall Mount for 26” to 70” Curved or Flat-Screen Displays

Tripp Lite DWT2670XE TV mount/stand 70" Black:

Mounts Your TV or Monitor on the Wall for a Perfect Viewing Angle
Recommended for home theaters, classrooms, conference rooms, hotels, bars, restaurants or anywhere else you may want to show off a television or monitor, this low-profile TV wall mount is hidden out of sight behind the display for a sleek, professional appearance. It fits most curved- and flat-screen displays from 26 to 70 inches and up to 165 pounds (75 kilograms).

Tilt Feature Lets You Adjust the Viewing Angle to Your Specifications
You can adjust the horizontal angle of your display from -8° to +0°. This will minimize glare on the screen and allow you to customize the angle for comfortable viewing.

Durable All-Metal Construction Provides Convenient Cable Access
The DWT2670XE is constructed from heavy-duty steel with a powder-coated black finish that resists scratches. Its open frame design with smooth edges enables easy access to cabling. Horizontal mounting rails adjust to compensate for off-center wall studs. Removing and replacing the display is fast and simple using the automatic spring locks with quick-release cords.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 50 x 50, 75 x 75, 100 x 100, 100 x 150, 100 x 200, 150 x 100, 150 x 150, 200 x 100, 200 x 200, 200 x 400, 300 x 200, 300 x 300, 350 x 350, 400 x 200, 400 x 300 and 400 x 400. Mounting hardware is included.

Short summary description Tripp Lite DWT2670XE TV mount/stand 70" Black:

Tripp Lite DWT2670XE, 70", 1.97 x 1.97" (50 x 50 mm), 15.7 x 15.7" (400 x 400 mm), -8 - 0°, Steel, Black

Long summary description Tripp Lite DWT2670XE TV mount/stand 70" Black:

Tripp Lite DWT2670XE. Maximum weight capacity: 165.3 lbs (75 kg), Minimum screen size: 26", Maximum screen size: 70", Minimum VESA mount: 1.97 x 1.97" (50 x 50 mm), Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm). Tilt angle range: -8 - 0°, Distance to the wall (max): 1.46" (3.7 cm). Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.