location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMCCASTER outlet box Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMCCASTER Locking Caster Kit for Rolling TV/Monitor Carts - Heavy Duty, Swivel, 4 in. Diameter, 4 Casters
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMCCASTER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332249159 show
Category:
Terminal box for electric wiring or fittings at which the wires terminate for connection to electric fixtures or appliances.
Outlet Boxes Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:40:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMCCASTER outlet box Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 heavy-duty casters roll smoothly across level floors and through doorways
  • - Ideal for easy movement from carpet to tile, wood, concrete or almost any surface
  • - Lock tight to keep the rolling cart securely in position while at rest
  • - Recommended for symmetrical ride across classrooms, offices, trade shows and lobbies
Guarantee: 5-year limited
Long product name Tripp Lite DMCCASTER outlet box Silver :
The short editorial description of Tripp Lite DMCCASTER outlet box Silver

Locking Caster Kit for Rolling TV/Monitor Carts - Heavy Duty, Swivel, 4 in. Diameter, 4 Casters
More>>>
Tripp Lite DMCCASTER outlet box Silver:
The official marketing text of Tripp Lite DMCCASTER outlet box Silver as supplied by the manufacturer

Modify Your Rolling TV/Monitor Cart for More Reliable Mobility from Room to Room
This heavy-duty caster set lets you roll your rolling TV/monitor cart from one room to another, so you can safely, quickly and conveniently deliver your message directly to your audience. The DMCCASTER includes four swiveling casters, made from durable steel and measuring four inches in diameter. Each caster is specially designed for smooth rolling of heavy loads, even through doorways and across carpeting. A wrench is included for removing the stock casters from your rolling cart and installing these upgrades.

Short summary description Tripp Lite DMCCASTER outlet box Silver:
This short summary of the Tripp Lite DMCCASTER outlet box Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMCCASTER, 1.26" (32 mm), 5.31" (134.9 mm), 3.94" (100.1 mm), 27.9 oz (790 g), 10" (254 mm), 2.7" (68.6 mm)

Long summary description Tripp Lite DMCCASTER outlet box Silver:
This is an auto-generated long summary of Tripp Lite DMCCASTER outlet box Silver based on the first three specs of the first five spec groups.

Tripp Lite DMCCASTER. Width: 1.26" (32 mm), Height: 5.31" (134.9 mm), Depth: 3.94" (100.1 mm). Package width: 10" (254 mm), Package depth: 2.7" (68.6 mm), Package height: 10.2" (259.1 mm). Country of origin: China, Master (outer) case width: 10.6" (269.2 mm), Master (outer) case length: 15.2" (386.1 mm)

Technical details
Product color *
Silver
Master (outer) case GTIN (EAN/UPC)
10037332249156
Weight & dimensions
Width
1.26" (32 mm)
Height
5.31" (134.9 mm)
Depth
3.94" (100.1 mm)
Weight
27.9 oz (790 g)
Packaging data
Package width
10" (254 mm)
Packaging data
Package depth
2.7" (68.6 mm)
Package height
10.2" (259.1 mm)
Package weight
7.63 lbs (3.46 kg)
Logistics data
Country of origin
China
Master (outer) case width
10.6" (269.2 mm)
Master (outer) case length
15.2" (386.1 mm)
Master (outer) case height
10.8" (274.3 mm)
Master (outer) case weight
15.2 lbs (6.89 kg)
Quantity per master (outer) case
5 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)