location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CSC16USB portable device management cart/cabinet Portable device management cabinet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSC16USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSC16USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332194640 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:51:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CSC16USB portable device management cart/cabinet Portable device management cabinet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable device management cabinet
  • - Housing material: Steel
  • - Number of devices supported: 16
  • - Supported portable devices: Tablet Device connectors supported: USB
  • - Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite CSC16USB portable device management cart/cabinet Portable device management cabinet Black :
The short editorial description of Tripp Lite CSC16USB portable device management cart/cabinet Portable device management cabinet Black

16-Device USB Charging Station Cabinet with Sync for iPad and Android Tablets, Wall-Mount and Cart Options, Black
More>>>
Tripp Lite CSC16USB portable device management cart/cabinet Portable device management cabinet Black:
The official marketing text of Tripp Lite CSC16USB portable device management cart/cabinet Portable device management cabinet Black as supplied by the manufacturer

The CSC16USB 16-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 16 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s recommended for education, office, commercial, retail, industrial and healthcare environments.

16 USB ports deliver the fastest charging supported by each device, up to 2.4A per port. A USB uplink port connects to a host computer for wired syncing, though the CSC16USB also supports wireless syncing and simultaneous syncing/charging (up to 1.5A per port during wired syncing).

The cabinet promotes comprehensive device protection with steel construction and a black powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering. Flow-through ventilation protects against overheating, the specially coated shelves shelf helps prevent scratches and scuffs, and rubber grommets shield cords from damage.

The cabinet also encourages clutter-reducing organization of devices and cabling. Charging cords store out of sight, and a toolless trim panel permits quick service access.

The cabinet is easy to configure. The cabinet ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front doors open 180 degrees for improved device and service access. Rear-panel slots support optional wall-mount installation, and removable dividers accommodate thicker devices. You can also convert it the cabinet to a mobile cart with Tripp Lite’s optional CSHANDLEKIT2 (sold separately), and roll it where needed.

Short summary description Tripp Lite CSC16USB portable device management cart/cabinet Portable device management cabinet Black:
This short summary of the Tripp Lite CSC16USB portable device management cart/cabinet Portable device management cabinet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CSC16USB, Portable device management cabinet, Black, 15" (38.2 cm), 10.6" (26.8 cm), Steel, Tablet

Long summary description Tripp Lite CSC16USB portable device management cart/cabinet Portable device management cabinet Black:
This is an auto-generated long summary of Tripp Lite CSC16USB portable device management cart/cabinet Portable device management cabinet Black based on the first three specs of the first five spec groups.

Tripp Lite CSC16USB. Type: Portable device management cabinet, Product color: Black, Slot width: 15" (38.2 cm). Supported portable devices: Tablet, Device connectors supported: USB. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Current: 2.4 A. Sustainability certificates: RoHS. Width: 30.3" (770.4 mm), Depth: 20.2" (513.1 mm), Height: 18.8" (477.5 mm)

Design
Type *
Portable device management cabinet
Slot width
15" (38.2 cm)
Slot height
10.6" (26.8 cm)
Product color *
Black
Housing material
Steel
Features
Number of devices supported *
16
Supported portable devices *
Tablet
Device connectors supported *
USB
Locking
Yes
Power
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Current
2.4 A
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
30.3" (770.4 mm)
Weight & dimensions
Depth
20.2" (513.1 mm)
Height
18.8" (477.5 mm)
Weight
84.7 lbs (38.4 kg)
Package width
23.6" (599.9 mm)
Package depth
33.7" (855 mm)
Package height
24.5" (623.1 mm)
Package weight
112 lbs (50.8 kg)
Packaging content
Manual
Yes
Number of keys included
2 pc(s)
Logistics data
Country of origin
China
Master (outer) case width
23.6" (599.9 mm)
Master (outer) case length
33.7" (855 mm)
Master (outer) case height
24.5" (623.1 mm)
Master (outer) case weight
112 lbs (50.8 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White
(show image)
CS16USBWHG CS16USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32USBWHG portable device management cart/cabinet White Tripp Lite CSC32USBWHG portable device management cart/cabinet White
(show image)
CSC32USBWHG CSC32USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32ACWHG portable device management cart/cabinet White Tripp Lite CSC32ACWHG portable device management cart/cabinet White
(show image)
CSC32ACWHG CSC32ACWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST20AC portable device management cart/cabinet Freestanding White Tripp Lite CST20AC portable device management cart/cabinet Freestanding White
(show image)
CST20AC CST20AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST32AC portable device management cart/cabinet Freestanding White Tripp Lite CST32AC portable device management cart/cabinet Freestanding White
(show image)
CST32AC CST32AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST40AC portable device management cart/cabinet Freestanding White Tripp Lite CST40AC portable device management cart/cabinet Freestanding White
(show image)
CST40AC CST40AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST16AC portable device management cart/cabinet Freestanding White Tripp Lite CST16AC portable device management cart/cabinet Freestanding White
(show image)
CST16AC CST16AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC27AC portable device management cart/cabinet Black Tripp Lite CSC27AC portable device management cart/cabinet Black
(show image)
CSC27AC CSC27AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC21AC portable device management cart/cabinet Freestanding Black Tripp Lite CSC21AC portable device management cart/cabinet Freestanding Black
(show image)
CSC21AC 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC45AC portable device management cart/cabinet Black Tripp Lite CSC45AC portable device management cart/cabinet Black
(show image)
CSC45AC 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)