Tripp Lite logo

Tripp Lite BP48V24-2U UPS battery 48 V

Data-sheet quality:
created/standardized by Icecat
Product views:
142906
Info modified on:
10 Aug 2024, 09:46:33
Bullet Points Tripp Lite BP48V24-2U UPS battery 48 V:
  • - Extends the runtime of compatible 48V UPS Systems
  • - Supports 2U rack-mount installation; 4-post installation accessories included
  • - Options for 2-post rack-mount installation available
Guarantee:
2-year limited
Long product name Tripp Lite BP48V24-2U UPS battery 48 V:

External 48V 2U Rack-mount Battery Pack Enclosure + DC Cabling for select UPS Systems (BP48V24-2U)

Tripp Lite BP48V24-2U UPS battery 48 V:

Offers extended-run UPS operation when used in conjunction with compatible 48V DC UPS systems
Includes heavy-gauge cabling with high-current DC connectors for simple installation
Included mounting brackets support rack-mount installation in 4-post racks using only 2 rack spaces (2U)
UPDHDEARKIT option supports two-point front-rail rack-mount installation without rear supports
2POSTRMKITWM option supports balanced two-point center-mounting in 2-post equipment racks
48VDCSPLITTER option enables the connection of two BP48V24-2U external battery packs
NOTE: LIMIT OF 2 BP48V24-2U PER UPS (Adding one requires no accessories. Use 48VDCSPLITTER to connect two to the host UPS), SEE BP48V60RT-3U or BP48V27-2US FOR MULTI-PACK COMPATIBILITY AND TOWER MOUNTING CAPABILITY.
NOTE: When used with SMART5000XFMRXL, this battery pack must either be (1) placed in a recessed position inside the rack so the DC cable can reach the BP connector on the back of the UPS or (2) be installed with a 1-ft. (0.3 m) 48VDC extension cable BPEXT481

Short summary description Tripp Lite BP48V24-2U UPS battery 48 V:

Tripp Lite BP48V24-2U, 48 V, Black, 6 year(s), Taiwan, CE, NOM, Tripp Lite SM2200RMDVTAA, SM2200RMXL2UTAA, SMART1500CRMXL, SMART2200CRMXL, SMART2200RMXL2U,...

Long summary description Tripp Lite BP48V24-2U UPS battery 48 V:

Tripp Lite BP48V24-2U. Battery voltage: 48 V, Product color: Black, Battery life: 6 year(s). Weight: 63.1 lbs (28.6 kg), Width: 17.5" (444.5 mm), Height: 3.5" (88.9 mm). Package width: 23.4" (594.4 mm), Package height: 8.9" (226.1 mm), Package depth: 19.5" (495.3 mm). Master (outer) case width: 23.4" (594.4 mm), Master (outer) case length: 19.5" (495.3 mm), Master (outer) case height: 8.9" (226.1 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.