Tripp Lite logo

Tripp Lite BCPERS450 uninterruptible power supply (UPS) Standby (Offline) 0.45 kVA 280 W 3 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
79243
Info modified on:
10 Aug 2024, 09:43:42
Guarantee:
2 year
Long product name Tripp Lite BCPERS450 uninterruptible power supply (UPS) Standby (Offline) 0.45 kVA 280 W 3 AC outlet(s):

BC Personal UPS - 450 VA - 280W - White

Tripp Lite BCPERS450 uninterruptible power supply (UPS) Standby (Offline) 0.45 kVA 280 W 3 AC outlet(s):

Tripp Lite's BCPERS450 standby UPS system offers surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Internal UPS circuits support entry level PC systems for up to 15 minutes during power failures and brownouts so that connected equipment can be shutdown without data loss. Includes 3 UPS supported outlets. USB port with included cable and PowerAlert monitoring software enables safe unattended system shutdown in the case of extended power failure. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Built-in set of 3 front panel LEDs indicate line power, battery power and battery low/replace status. 450VA/280 watt power handling ability supports entry-level PCs, point-of-sale equipment, small business phone systems and audio/video components. Offers 4 minutes battery runtime with a full load of 450VA and 15 minutes with a half load of 225VA. Supports user battery replacement via built-in access panel. 2 year warranty. $100,000connected equipment insurance (USA, Puerto Rico, & Canada only).

- BCPERS450 standby UPS system offers UPS battery support to maintain productivity and prevent data loss during blackouts and brownout conditions.
- Supports entry level PC systems for up to 15 minutes during severe brownouts and power failures.
- Supports a max load of 450VA/280 watts for 4 minutes.
- Supports a half load of 225VA/140 watts for 15 minutes.
- Supplies battery derived AC output during brownouts starting at 99 volts.
- Attractive small footprint gray tower configuration.
- USB port, PowerAlert software and cabling offer safe unattended shutdown without data loss during extended outages.
- Includes 3 battery supported NEMA 5-15R outlets, 6 foot AC line cord with NEMA 5-15P input connection.
- 3 front panel LEDs indicate line power, battery power and battery low/replace status.
- 450VA/280 watt power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment.
- Supports user battery replacement via built-in access panel.
- Compatible with 120V/60Hz applications in USA, Canada, Mexico and more.

Short summary description Tripp Lite BCPERS450 uninterruptible power supply (UPS) Standby (Offline) 0.45 kVA 280 W 3 AC outlet(s):

Tripp Lite BCPERS450, Standby (Offline), 0.45 kVA, 280 W, Sine, 120 V, 60 Hz

Long summary description Tripp Lite BCPERS450 uninterruptible power supply (UPS) Standby (Offline) 0.45 kVA 280 W 3 AC outlet(s):

Tripp Lite BCPERS450. UPS topology: Standby (Offline), Output power capacity: 0.45 kVA, Output power: 280 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 3 AC outlet(s). Battery recharge time: 3.6 h. Form factor: Tower, Product color: White, Cable length: 70.9" (1.8 m). Width: 5.24" (133 mm), Depth: 7.01" (178 mm), Height: 8.5" (216 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.