location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B156-002-DVI video splitter DisplayPort 2x DVI-D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port DisplayPort 1.2 to DVI Multi-Stream Transport (MST) Hub, 3840x1200 at 60Hz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B156-002-DVI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175885 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:34:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B156-002-DVI video splitter DisplayPort 2x DVI-D
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video port type: DisplayPort Video ports quantity: 3 Black
  • - DC-in jack
  • - 1920 x 1080 pixels
  • - Maximum operating distance: 417.3" (10.6 m)
Guarantee: 1-year limited warranty
Long product name Tripp Lite B156-002-DVI video splitter DisplayPort 2x DVI-D :
The short editorial description of Tripp Lite B156-002-DVI video splitter DisplayPort 2x DVI-D

2-Port DisplayPort 1.2 to DVI Multi-Stream Transport (MST) Hub, 3840x1200 at 60Hz
More>>>
Tripp Lite B156-002-DVI video splitter DisplayPort 2x DVI-D:
The official marketing text of Tripp Lite B156-002-DVI video splitter DisplayPort 2x DVI-D as supplied by the manufacturer

Get everyone’s attention by broadcasting awesome messages in high definition video! With Tripp Lite's B156-002-DVI 2-Port DisplayPort 1.2 to DVI MST Hub, you can split or expand a single DisplayPort signal into two separate signals and display them on two DVI monitors using standard DisplayPort (Tripp Lite P580-Series or P583-Series) and DVI (Tripp Lite P560-Series) cables. You can display the same image on each monitor, extend the desktop across them, or display in video wall mode where monitors are combined to display as one, enlarged monitor. The B156-002-DVI supports HD video resolutions up to 1920 x 1200 / 1080p @ 60Hz, 48-bit Deep Color (16 bits per channel), and is compatible with HDCP, EDID and DDC. When displaying in video wall mode, resolutions up to 1920 x 2400 (1x2) and 3840 x 1200 (2x1) are supported. It comes with an external power supply and brackets for wall-, rack- or pole-mounting. All mounting hardware is included.


Splitting, Extending, Multi-Display

● Splits or expands a DisplayPort video signal on two DVI monitors
● Display the same image on each monitor, extend the desktop across them, or display in video wall mode where monitors are combined to display as one, enlarged monitor
● Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p
● Allows for video resolutions up to 1920 x 2400 (1x2) and 3840 x 1200 (2x1) when in video wall mode


Video Standards and Protocols

● Supports up to 48-bit Deep Color (16 bits per channel)
● Complies with HDCP, EDID and DDC
● Compatible with DisplayPort 1.2
● Compatible with Apple® Thunderbolt connectors


Installation

● Plug-and-play; no software or drivers required
● Easy to install; connect the DisplayPort video source to the hub's input port, connect the external power supply and finally connect the two DVI monitors to the output ports


Mounting Options

● Wall-, rack- or pole-mounting; all mounting hardware is included

System Requirements
● A computer with a DisplayPort v1.2 compatible Graphics Card (e.g. AMD Radeon with AMD Eyefinity technology) is required to display in video wall mode.
● Mac OS X does not support MST for NVIDIA and Intel Graphics Processor Units, limiting video display on the connected monitors to mirror mode.
● Backward compatible with most DisplayPort 1.1a equipment running current graphics drivers, with the feature set being limited to that of your equipment (e.g. you may be limited to displaying in Clone / Mirror Mode only). Compatibility with older graphics cards is not guaranteed.
● Maximum supported video resolutions and number of monitors will be dependent upon your graphics card. Check the specifications of your graphics card to determine its capabilities.
● A monitor with a DVI port.
● For international use, a power supply with the appropriate plug type must be purchased separately.

Short summary description Tripp Lite B156-002-DVI video splitter DisplayPort 2x DVI-D:
This short summary of the Tripp Lite B156-002-DVI video splitter DisplayPort 2x DVI-D data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B156-002-DVI, DisplayPort, 2x DVI-D, 1920 x 1080 pixels, Black, 417.3" (10.6 m), 100-240 V

Long summary description Tripp Lite B156-002-DVI video splitter DisplayPort 2x DVI-D:
This is an auto-generated long summary of Tripp Lite B156-002-DVI video splitter DisplayPort 2x DVI-D based on the first three specs of the first five spec groups.

Tripp Lite B156-002-DVI. Video port type: DisplayPort, Video out: 2x DVI-D. Maximum resolution: 1920 x 1080 pixels, Product color: Black, Maximum operating distance: 417.3" (10.6 m). AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Width: 4.5" (114.3 mm), Depth: 2.5" (63.5 mm), Height: 1.1" (27.9 mm). Package width: 6.5" (165.1 mm), Package depth: 0.5" (12.7 mm), Package height: 7.2" (182.9 mm)

Ports & interfaces
Video port type *
DisplayPort
Video out *
2x DVI-D
Video ports quantity *
3
DC-in jack
Yes
Features
Product color
Black
Maximum resolution *
1920 x 1080 pixels
Full HD
Yes
Maximum operating distance
417.3" (10.6 m)
HDCP
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Weight & dimensions
Width
4.5" (114.3 mm)
Depth
2.5" (63.5 mm)
Height
1.1" (27.9 mm)
Dimensions (WxDxH)
3.6 x 2.52 x 1" (91.4 x 64 x 25.4 mm)
Weight & dimensions
Weight
8.11 oz (230 g)
Packaging data
Package width
6.5" (165.1 mm)
Package depth
0.5" (12.7 mm)
Package height
7.2" (182.9 mm)
Package weight
15.9 oz (450 g)
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
13.7" (348 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
23.1" (586.7 mm)
Master (outer) case weight
22.3 lbs (10.1 kg)
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332175882
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite B156-004-HD-V3 video splitter DisplayPort 4x HDMI Tripp Lite B156-004-HD-V3 video splitter DisplayPort 4x HDMI
(show image)
B156-004-HD-V3 4-Port DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K 60 Hz, DP 1.2a, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-008-BH video splitter HDMI 8x RJ-45 Tripp Lite B127A-008-BH video splitter HDMI 8x RJ-45
(show image)
B127A-008-BH B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI
(show image)
B118-004-UHDINT B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B116-002A-INT video splitter DVI 2x DVI Tripp Lite B116-002A-INT video splitter DVI 2x DVI
(show image)
B116-002A-INT B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BH video splitter HDMI 4x RJ-45 Tripp Lite B127A-004-BH video splitter HDMI 4x RJ-45
(show image)
B127A-004-BH B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI
(show image)
B118-002-UHDINT B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR-V2 video splitter HDMI 2x HDMI Tripp Lite B118-002-HDR-V2 video splitter HDMI 2x HDMI
(show image)
B118-002-HDR-V2 B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR video splitter HDMI 2x HDMI Tripp Lite B118-002-HDR video splitter HDMI 2x HDMI
(show image)
B118-002-HDR B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-HDR video splitter HDMI 4x HDMI Tripp Lite B118-004-HDR video splitter HDMI 4x HDMI
(show image)
B118-004-HDR B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-008E-UHD-2 video splitter HDMI 8x HDMI Tripp Lite B118-008E-UHD-2 video splitter HDMI 8x HDMI
(show image)
B118-008E-UHD-2 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)