location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B155-002-DVI video splitter Mini DisplayPort 2x DVI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B155-002-DVI 2-Port Mini DisplayPort to DVI Hub, DP1.2, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B155-002-DVI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191274 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B155-002-DVI video splitter Mini DisplayPort 2x DVI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports video resolutions up to 1920 x 1080 @ 60 Hz
  • - Included USB Micro-B cable supplies power to unit
  • - Works with all operating systems
  • - Compact enough for easy carrying in backpack or laptop bag
  • - Plug and play—no software or drivers required
Guarantee: 3-year limited
Long product name Tripp Lite B155-002-DVI video splitter Mini DisplayPort 2x DVI :
The short editorial description of Tripp Lite B155-002-DVI video splitter Mini DisplayPort 2x DVI

2-Port Mini DisplayPort to DVI Hub, DP1.2, TAA
More>>>
Tripp Lite B155-002-DVI video splitter Mini DisplayPort 2x DVI:
The official marketing text of Tripp Lite B155-002-DVI video splitter Mini DisplayPort 2x DVI as supplied by the manufacturer

The B155-002-DVI 2-Port Mini DisplayPort to DVI Splitter converts and splits a Mini DisplayPort video signal for display on two DVI-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a built-in Mini DisplayPort cable that connects to the source. It lets you use your existing DVI displays instead of buying new Mini DisplayPort monitors or docking stations.

The B155-002-DVI supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz, as well as HDCP, EDID and DDC. Orange LEDs next to each output port indicate whether the splitter is powered on and transmitting a signal to the connected displays. The splitter works with all operating systems and is small enough to carry in your backpack or computer bag. Plug-and-play convenience means no software or drivers are needed. An included USB Micro-B cable connects between the source and the splitter to provide power, so no external power supply is required.

Converts and Splits Mini DisplayPort Signal to 2 DVI Displays Simultaneously
Ideal for offices, conference rooms, trade shows and classrooms
Built-in Mini DisplayPort cable connects to source
Included USB Micro-B cable supplies power to splitter
Save money on new Mini DisplayPort displays or docking stations

Top-Shelf Performance
Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
Complies with HDCP, EDID and DDC
LEDs indicate whether splitter is powered on and transmitting signal to connected displays

Easy to Use Almost Anywhere
Works with all operating systems
Plug and play—no software, drivers or external power supply required
Compact unit fits easily in backpack or computer bag

Short summary description Tripp Lite B155-002-DVI video splitter Mini DisplayPort 2x DVI:
This short summary of the Tripp Lite B155-002-DVI video splitter Mini DisplayPort 2x DVI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B155-002-DVI, Mini DisplayPort, 2x DVI, Mini DisplayPort, 1920 x 1080 pixels, Black, White, 60 Hz

Long summary description Tripp Lite B155-002-DVI video splitter Mini DisplayPort 2x DVI:
This is an auto-generated long summary of Tripp Lite B155-002-DVI video splitter Mini DisplayPort 2x DVI based on the first three specs of the first five spec groups.

Tripp Lite B155-002-DVI. Video port type: Mini DisplayPort, Video out: 2x DVI, Connector(s): Mini DisplayPort. Maximum resolution: 1920 x 1080 pixels, Product color: Black, White, Maximum refresh rate: 60 Hz. Package width: 7.9" (200.7 mm), Package depth: 5.6" (142.2 mm), Package height: 1.7" (43.2 mm). Cables included: Micro-USB. Master (outer) case width: 18" (457.2 mm), Master (outer) case length: 8.4" (213.4 mm), Master (outer) case height: 6" (152.4 mm)

Ports & interfaces
Video port type *
Mini DisplayPort
Video out *
2x DVI
Video ports quantity *
2
Connector(s)
Mini DisplayPort
Features
Product color
Black, White
Maximum resolution *
1920 x 1080 pixels
Full HD
Yes
Maximum refresh rate
60 Hz
HDCP
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080)
Plug and Play
Yes
Supported video modes
1080p
LED indicators
Status
Certification
TAA, RoHS
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging data
Package width
7.9" (200.7 mm)
Package depth
5.6" (142.2 mm)
Package height
1.7" (43.2 mm)
Package weight
9.52 oz (270 g)
Packaging content
Manual
Yes
Cables included
Micro-USB
Technical details
Connection to PC
Yes
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
18" (457.2 mm)
Master (outer) case length
8.4" (213.4 mm)
Master (outer) case height
6" (152.4 mm)
Master (outer) case weight
6 lbs (2.72 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332191271
Country of origin
Taiwan
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)