location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127A-111-BDTD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263964 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:50:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 4K @ 30 Hz (4:4:4) for crystal-clear video
  • - Power over Cable (PoC) technology provides power to either unit via Cat6 cable
  • - Can be daisy-chained up to 4 times (920 ft. total) via additional B127A-110-BD receivers
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 1-year limited
Long product name Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black :
The short editorial description of Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black

DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA
More>>>
Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black:
The official marketing text of Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black as supplied by the manufacturer

DisplayPort 1.2a Extender Kit Ideal for Digital Signage in Schools and Offices
This complete transmitter and transceiver system is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings, hotels and other digital signage applications where the source and display are farther apart than conventional A/V cables allow. The B127A-111-BDTD extends 4K signals from a DisplayPort source device to a DisplayPort monitor up to 230 feet (70.1 meters) away with zero latency via user-supplied Cat6 cabling.

Transmits Crystal-Clear 4K Video with 4:4:4 Color
The B127A-111-BDTD supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz with 7.1-channel surround sound via the transceiver’s TOSLINK audio output. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This extender kit also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Built-in equalization allows you to fine-tune the image quality at the remote display.

Local HDMI Port on Transmitter Supports 4K @ 30 Hz Resolution
To monitor the video signal being extended to the transceiver, connect a 4K display to the transmitter’s local HDMI port with a user-supplied HDMI cable.

Built-In PoC Technology Provides Transceiver Power to Avoid Bulky External Power Bricks
Power over Cable (PoC) technology powers either the transmitter or transceiver over Cat6 cable. Connect the included power supply at either end to power the entire installation. LEDs on both the transmitter and transceiver will light up to indicate the system is receiving power and a signal is being transmitted. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the transceiver where needed without worrying about finding a nearby AC outlet.

Create a Daisy Chain to Achieve Even More Distance
This extender kit is capable of forming daisy-chain installations up to 920 feet (280.4 meters) from the transmitter by connecting additional B127A-110-BD transceivers (sold separately). Up to four total transceivers can be chained together, each capable of extending a 4K/30 Hz signal up to 230 feet per unit. The kit is also compatible with B127A-010-H signal booster (sold separately), which allows the signal, when used in a daisy chain, to be enhanced up to 1,090 feet (332.2 meters) total. Note
: B127A-010-H will only work when used in the first link of the daisy-chain installation.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included transmitter and transceiver units work right out of the box with no software required. Mounting hardware is included for installing the transceiver on a wall, pole or 19-inch rack. Connect the transmitter to the source with a user-supplied DisplayPort cable (such as P580-Series). Then, connect the transceiver to the display with another user-supplied DisplayPort cable. Finally, connect the two units with user-supplied Cat6 patch cable (such as N202-Series cable).

TAA-Compliant for GSA Schedule Purchases
The B127A-111-BDTD is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black:
This short summary of the Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127A-111-BDTD, 3840 x 2160 pixels, AV transmitter & transceiver, 2759.8" (70.1 m), Wired, 3D, HDCP

Long summary description Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black:
This is an auto-generated long summary of Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black based on the first three specs of the first five spec groups.

Tripp Lite B127A-111-BDTD. Type: AV transmitter & transceiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5, Cat5e, Cat6, HDMI. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 24 V. Receiver dimensions (WxDxH): 4.53 x 2.46 x 1.06" (115 x 62.4 x 27 mm), Receiver weight: 15.9 oz (450 g), Transmitter dimensions (WxDxH): 4.53 x 2.46 x 1.06" (115 x 62.4 x 27 mm). Quantity per pack: 1 pc(s), Package width: 10.2" (260.1 mm), Package depth: 6.46" (164.1 mm)

Features
Type *
AV transmitter & transceiver
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5, Cat5e, Cat6, HDMI
Maximum transfer distance
2759.8" (70.1 m)
Audio system
Multichannel
Extended display identification data (EDID)
Yes
Audio output channels
7.1 channels
LED indicators
Yes
Supported video modes
480i, 480p, 720p, 1080i, 1080p, 2160p
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 3840 x 2160
Cable length
54.3" (1.38 m)
HDCP
Yes
Material
Metal
Color depth
36 bit
3D
Yes
Rack mounting
Yes
Consumer Electronics Control (CEC) support
Yes
HDCP version
1.4/2.2
Product color
Black
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
1
RJ-45 output ports
2
HDMI in
1
DisplayPorts in
1
DisplayPorts out
1
Digital audio optical out
1
DC-in jack
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operating voltage
24 V
Input current
0.6 A
Output current
1 A
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Receiver dimensions (WxDxH)
4.53 x 2.46 x 1.06" (115 x 62.4 x 27 mm)
Receiver weight
15.9 oz (450 g)
Transmitter dimensions (WxDxH)
4.53 x 2.46 x 1.06" (115 x 62.4 x 27 mm)
Transmitter weight
15.9 oz (450 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
10.2" (260.1 mm)
Package depth
6.46" (164.1 mm)
Package height
2.17" (55.1 mm)
Package weight
19.8 oz (560 g)
Package type
Box
Packaging content
AC adapter included
Yes
Included power plug types
AU, EU, NA, UK
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
22.6" (573 mm)
Master (outer) case length
10.7" (273 mm)
Master (outer) case height
6.89" (175 mm)
Master (outer) case weight
13 lbs (5.9 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332263961
Brand Image Article code product Stock Price from
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White
(show image)
B127A-1A1-FDFH B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH AV extender AV receiver White Tripp Lite B127A-1A0-FH AV extender AV receiver White
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White
(show image)
B127A-1A1-BDFH B127A-1A1-BDFH DisplayPort to HDMI over Cat6 Extender Kit, Box Transmitter/Wall Plate Receiver, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black
(show image)
B127A-2A1-BHBH B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-BH AV extender AV receiver Black Tripp Lite B127A-2A0-BH AV extender AV receiver Black
(show image)
B127A-2A0-BH B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-FH AV extender AV receiver White Tripp Lite B127A-2A0-FH AV extender AV receiver White
(show image)
B127A-2A0-FH B127A-2A0-FH 2-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-BH AV extender AV receiver Black Tripp Lite B127A-1A0-BH AV extender AV receiver Black
(show image)
B127A-1A0-BH B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Österreich 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)