Tripp Lite logo

Tripp Lite B126-1A1-WP AV extender AV transmitter & receiver White

Data-sheet quality:
created/standardized by Icecat
Product views:
122274
Info modified on:
07 Jan 2024, 22:03:56
Guarantee:
1-year limited warranty
Long product name Tripp Lite B126-1A1-WP AV extender AV transmitter & receiver White:

HDMI over Cat5 / Cat6 Active Extender Kit, Wallplate Transmitter & Receiver for Video and Audio, 1080p @ 60 Hz, Up to 60.96 m (200-ft.)

Tripp Lite B126-1A1-WP AV extender AV transmitter & receiver White:

The B126-1A1-WP HDMI over Cat5/Cat6 Active Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI signal to a projector, monitor or television. The kit is ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source. HDMI cable (see Tripp Lite’s P568-Series) connects a monitor to the receiver and the video source to the transmitter. Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series) connects the two units. No 110 punchdown connection is required. The B126-1A1-WP can extend a 1080i (60 Hz) signal up to 60.96 m (200-ft.), a 1080p (60 Hz) signal up to 45.72 m (150-ft.) and a 3D signal up to 38.1 m (125-ft.) You can also connect up to three B126-110 remote repeaters in the chain (using Cat5e/6 cable) for a total of five HDMI displays and full signal extension of 213.36 m (700-ft.) (1080i), 152.4 m (500-ft.) (1080p) or 121.9 m (400-ft.) (3D).In addition to crystal-clear video, the B126-1A1-WP delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color (8 bits per channel) and HDCP compatibility. Easy to set up with no software or drivers to install. Mounts to a wall using the included hardware.

- Supports high-definition video resolutions up to 1080p (60 Hz)
- Supports stereo and 7.1-channel surround sound audio
- Works with all operating systems and HDMI video sources
- Plug and play—no software or drivers to install
- Built-in equalization control lets you fine-tune image quality

- Extends High-Definition Signals Extends a 1080i (60 Hz) signal up to 60.96 m (200-ft.), a 1080p (60 Hz) signal up to 45.72 m (150-ft.) and a 3D signal up to 38.1 m (125-ft.)
- Connect up to 3 B126-110 remote repeaters to the chain for maximum signal range of 213.36 m (700-ft.) (1080i), 152.4 m (500-ft.) (1080p) and 121.9 m (400-ft.) (3D)
- Transmitter and receiver connect with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)
- No 110 punchdown connection required
- Works with all operating systems and HDMI video sources
- Supports HD resolutions up to 1080p (60 Hz)
- Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio
- Supports 24-bit True Color (8 bits per channel) and HDCP
- Built-in equalization control lets you adjust the image on the local monitor
- Plug-and-play engineering—no software or drivers to download and install
- Units connect quickly to source and display with HDMI cable, such as Tripp Lite’s P568-Series
- LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain
- Included mounting hardware lets you install the unit on a wall
- International AC Adapter B110-INT required for use with UK, European, and Australian power connections

Short summary description Tripp Lite B126-1A1-WP AV extender AV transmitter & receiver White:

Tripp Lite B126-1A1-WP, 1920 x 1080 pixels, AV transmitter & receiver, 2400" (61 m), White

Long summary description Tripp Lite B126-1A1-WP AV extender AV transmitter & receiver White:

Tripp Lite B126-1A1-WP. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5e, Cat6. Operating voltage: 5 V, Current: 2 A, Power requirements: 100 - 240V, 50/60Hz, 0.5A. Package width: 5" (127 mm), Package depth: 10.6" (269.2 mm), Package height: 0.252" (6.4 mm). Master (outer) case width: 13.5" (342.9 mm), Master (outer) case length: 22.7" (576.6 mm), Master (outer) case height: 9.5" (241.3 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.