location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B118-004-UHDINT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269768 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:02:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 4K @ 30 Hz for crystal-clear video transmission
  • - Supports DTS-HD, Dolby TrueHD, Dolby Digital Plus and LPCM 7.1-channel surround sound
  • - Cascade up to 3 levels of splitters to expand the number of connected displays to 64
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI :
The short editorial description of Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI

4-Port HDMI Splitter - UHD 4K, International Plug Adapters
More>>>
Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI:
The official marketing text of Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI as supplied by the manufacturer

1x4 HDMI Splitter Transmits 4K Video + Audio to 4 HDMI Displays at the Same Time
Recommended for home theaters or short-distance digital signage applications in classrooms, offices, restaurants, bars, hotels and trade shows, this Ultra HD splitter is quick and easy to install. It connects to an HDMI source device, such as a laptop, media server or Blu-ray player, and transmits a 4K audio/video signal to four HDMI monitors, projectors or televisions simultaneously. You can also cascade up to three levels of splitters to send the same 4K signal to as many as 64 displays.

Transmits Crystal-Clear 4K Video and Multi-Channel Audio up to 40 ft. (12 m)
The B118-004-UHDINT supports Ultra HD video resolutions up to 3840 x 2160 at 30 Hz with 36-bit Deep Color (12 bits per channel). Place the splitter up to 16.4 feet (5 meters) from an HDMI source and up to 23 feet (7 meters) from as many as four connected monitors for a maximum distance of approximately 40 feet (12 meters) from source to display. The B118-004-UHDINT also supports DTS-HD, Dolby TrueHD, Dolby Digital Plus and LPCM 7.1-channel surround sound.

Also Compatible with DVI Video Sources and Displays
To avoid an expensive upgrade to HDMI equipment, you can connect legacy DVI-D single-link sources and displays to the B118-004-UHDINT by adding an HDMI-to-DVI adapter, such as P566-Series (sold separately), to your application. Note
: You will be able to transmit video only – no audio. Resolutions will be limited to those supported by the adapter.

Ready to Use Right Out of the Package
The plug-and-play HDMI splitter requires no software to download and install. Connect the HDMI input to the source and the four HDMI outputs to displays with user-supplied HDMI cables, such as P568-Series (sold separately). The included external power supply comes with four international plug adapters that allow you to use the B118-004-UHDINT almost anywhere in the world.

Short summary description Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI:
This short summary of the Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B118-004-UHDINT, HDMI, 4x HDMI, 3840 x 2160 pixels, Black, Metal, 4K Ultra HD

Long summary description Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI:
This is an auto-generated long summary of Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI based on the first three specs of the first five spec groups.

Tripp Lite B118-004-UHDINT. Video port type: HDMI, Video out: 4x HDMI. Maximum resolution: 3840 x 2160 pixels, Product color: Black, Housing material: Metal. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.4 A. Width: 6.06" (154 mm), Depth: 2.68" (68 mm), Height: 0.866" (22 mm). Quantity per pack: 1 pc(s), Package width: 7.6" (193 mm), Package depth: 9.8" (248.9 mm)

Ports & interfaces
Video port type *
HDMI
Video out *
4x HDMI
Video ports quantity *
4
DC-in jack
Yes
Features
Product color
Black
Housing material
Metal
Maximum resolution *
3840 x 2160 pixels
HD type
4K Ultra HD
Color depth
36 bit
Maximum refresh rate
30 Hz
Bandwidth
340 MHz
Cable length
59.1" (1.5 m)
HDCP
Yes
Plug and Play
Yes
LED indicators
Yes
Certification
BSMI; C-Tick; CCC; CE; DOE; GS; RoHS; TUV; UL; WEEE; cUL, NOM (Mexico), RoHS; CE (Europe); REACH; WEEE; FCC (USA)
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.4 A
Output voltage
5 V
Output current
2 A
Weight & dimensions
Width
6.06" (154 mm)
Depth
2.68" (68 mm)
Height
0.866" (22 mm)
Weight
9.52 oz (270 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.6" (193 mm)
Package depth
9.8" (248.9 mm)
Package height
2.6" (66 mm)
Package weight
27.2 oz (770 g)
Package type
Box
Packaging content
Manual
Yes
Cables included
DC
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
UL ECOLOGO
Technical details
Compliance certificates
CCC, CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
16.5" (419.1 mm)
Master (outer) case length
20.8" (528.3 mm)
Master (outer) case height
14" (355.6 mm)
Master (outer) case weight
35.5 lbs (16.1 kg)
Quantity per master (outer) case
20 pc(s)
Country of origin
Vietnam