location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B051-000 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP Remote Access Unit for KVM Switches and Servers
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B051-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332146915 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B051-000 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
  • - External power adapter
Guarantee: 3-year limited warranty
Long product name Tripp Lite B051-000 KVM switch Black :
The short editorial description of Tripp Lite B051-000 KVM switch Black

IP Remote Access Unit for KVM Switches and Servers
More>>>
Tripp Lite B051-000 KVM switch Black:
The official marketing text of Tripp Lite B051-000 KVM switch Black as supplied by the manufacturer

Control Your KVM Switch or Server from Anywhere in the World

Recommended for high-density IT applications like data centers, server rooms and network closets, this IP access device adds IP functionality to a KVM switch or server that is not equipped with built-in IP capabilities. It allows you full BIOS-level control of your connected device via LAN, WAN or internet, and includes an SNMP protocol for tracking critical events, such as user logins and system reboots. Instead of being tied to your server room, you can work from another office, a remote location or even your living room.

All-in-One Network Management for Critical Systems

The B051-000 uses TCP/IP as its communication protocol. This allows you to remotely access attached KVM switches and servers to perform tasks with ease and speed, such as installing and running GUI applications, BIOS-level troubleshooting, routine monitoring, system maintenance, system administration and rebooting. A Laptop USB Console (LUC) port allows direct connection of a laptop for easy console operation of the unit. An RS-232 serial port permits out-of-band and low-bandwidth modem and serial terminal connections. The auto-sensing RJ45 LAN port supports 10/100/1000 Mbps data transmission speeds.

Network-Wide Storage Media Access

Virtual Media capability allows the B051-000 to access DVD/CD drives, flash drives, Smart Card/CAC readers and other storage media from a remote computer, as if it were directly connected.

Heightened Security of Every Connection

The B051-000 offers password protection, advanced encryption technologies, sophisticated user filters and user management and automatic lockout to make sure remote access is secure. Remote authentication support is provided via RADIUS, LDAP, LDAPS and Active Directory. For added security, 1024-bit RSA, 56-bit DES, 256-bit AED and 128-bit SSL advanced security encryptions are used to prevent any breaches.

High-Resolution On-Screen Display

With a maximum resolution of 1920 x 1200 (@ 60 Hz) and 24-bit color depth support for remote sessions, the B051-000 provides premium display quality. You won’t miss a detail, even when physically separated hundreds or thousands of miles away from your network. The remote session can be viewed in either full-screen or an adjustable window mode for multitasking and higher productivity.

Supports All Major Operating Systems and Browsers

The B051-000 supports all major operating systems and web browsers. You can connect it to all Tripp Lite and most third-party KVM switches, making it the ideal add-on device to preserve existing investments in aging IT devices.

Convenient and Flexible Mounting Options

This IP remote access unit includes hardware for 0U vertical mounting in an EIA-standard 19-inch rack or mounting on a DIN rail.

3-Year Warranty

The B051-000 is backed by a 3-year warranty, ensuring reliability and performance.


TYPICAL APPLICATIONS


● High-density IT applications, including data centers, server rooms and network closets

● Provides 24/7 remote access and control of a connected KVM switch or server 
● Allows Virtual Media access to storage media on remote computers for file transfers
● Supports HD video resolutions up to 1920 x 1200 (@ 60 Hz) for premium remote viewing
● Compact design adaptable to DIN rail mounting or vertical 0U rack mounting
● Works with all major operating systems and web browsers for maximum convenience

System Requirements

Remote Console Computer Requirements
● Browsers must support 128-bit SSL encryption
● For the browser-based Java Applet and non-browser AP Java Client, the latest version of Sun’s Java Runtime Environment (JRE) must be installed and 250 MB of memory available after installation
● For the Log Server, you must have the Microsoft Jet OLEDB 4.0 or higher driver installed
● For best results, we recommend the computers used to access the switch have at least a Pentium III 1 GHz processor with their screen resolution set to 1024 x 768
● For best results, we recommend a network transfer speed of at least 512 Kbps
● For the browser-based Windows Client, at least 60 MB of memory must be available after installation
● For the non-browser Windows Client, at least 25 MB of memory must be available after installation

Connected Computer/Server Requirements
Computers/servers to be connected to the B051-000 must

Package Includes

● B051-000 IP Remote Access Unit
● USB/PS/2 combo cable kit, 1.22 m
● USB/PS/2 combo console cable kit, 10 in.
● USB 2.0 LUC cable (5-pin USB Mini-B to USB-A M/M), 1.83 m
● External power adapter w/NEMA 1-15P plug & 1.52 m cord (Input: 100–240V, 50/60 Hz, 0.5A; Output: 5V 2.6A, Max 13W)
● Rack-mounting bracket
● DIN rail-mounting brackets
● CD w/software and owner’s manual
● Quick Start Guide

Short summary description Tripp Lite B051-000 KVM switch Black:
This short summary of the Tripp Lite B051-000 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B051-000, 1600 x 1200 pixels, Ethernet LAN, Black

Long summary description Tripp Lite B051-000 KVM switch Black:
This is an auto-generated long summary of Tripp Lite B051-000 KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B051-000. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product color: Black. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 2.6 A. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Console ports *
VGA (D-Sub)
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
No
Product color *
Black
Display
Built-in display *
No
Power
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
2.6 A
External power adapter
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
7.9" (200.7 mm)
Depth
3" (76.2 mm)
Height
1" (25.4 mm)
Weight
17.6 oz (500 g)
Packaging data
Package width
8.4" (213.4 mm)
Package depth
10.4" (264.2 mm)
Package height
3.7" (94 mm)
Package weight
2.91 lbs (1.32 kg)
Other features
I/O ports
1 x RJ-45 F 2 x Modified HD15F 1 x HD15F 1 x Modified HD15M 2 x PS/2 F 2 x USB F 1 x USB Mini-5 1 x DB9M
Logistics data
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
9.3" (236.2 mm)
Master (outer) case length
19.3" (490.2 mm)
Master (outer) case height
11.3" (287 mm)
Master (outer) case weight
16.6 lbs (7.53 kg)
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332146912
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite B064-000-STN KVM switch Black Tripp Lite B064-000-STN KVM switch Black
(show image)
B064-000-STN B064-000-STN KVM over IP Remote-User Console Station 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B062-002-USB KVM switch Black Tripp Lite B062-002-USB KVM switch Black
(show image)
B062-002-USB B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)