location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B021-000-17 rack console 17" 1366 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B021-000-17 1U Rack-Mount Console with 17-in. LCD, w/ KVM Cable Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B021-000-17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332125279 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B021-000-17 rack console 17" 1366 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Control an entire network in just 1U of rack space; includes keyboard, 17" LCD screen, and touch pad
  • - Features a USB 2.0 pass-through port for connection of a USB peripheral, such as a flash drive, CAC card reader, etc.
  • - Connects to a PS/2 or USB server or KVM switch
  • - Supports video resolutions up to 1366 x 768
  • - Rackmountable in 19-inch system rack (1U), from 27" to 42" deep
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 1-year limited
Long product name Tripp Lite B021-000-17 rack console 17" 1366 x 768 pixels :
The short editorial description of Tripp Lite B021-000-17 rack console 17" 1366 x 768 pixels

1U Rack-Mount Console with 17-in. LCD, w/ KVM Cable Kit
More>>>
Tripp Lite B021-000-17 rack console 17" 1366 x 768 pixels:
The official marketing text of Tripp Lite B021-000-17 rack console 17" 1366 x 768 pixels as supplied by the manufacturer

Tripp Lite's B021-000-17 1U Rackmount Console features an integrated 17" LCD panel, full 88-key keyboard, and touch pad, all in a 1U rackmountable housing. The included KVM cable kit allows for connection to a PS/2 computer or KVM, and a PS/2 to USB adapter is included, which can be used to connect to a USB computer or KVM. The unit features a USB 2.0 pass-through port for connection of a USB peripheral, such as a flash drive, CAC card reader, etc.. Your peripheral device connects to the USB type A port on the front of the unit, and your computer connects to the USB type A port on the back of the unit using a Tripp Lite UR020-Series type A M/M cable. Constructed of heavy-duty steel housing. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Space savings with 1U 19-inch, rack-mount drawer design
Features 17-inch LCD TFT active-matrix, color panel
Features a USB pass-through port for connection of a USB peripheral, such as a flash drive, CAC card reader, etc.
Supports resolutions of up to 1366 x 768
Included PS/2 to USB adapter allows for connection to a USB computer or KVM
Sleep mode when the monitor cover is closed
Input 120/240 VAC
Constructed of heavy-duty steel housing
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B021-000-17 rack console 17" 1366 x 768 pixels:
This short summary of the Tripp Lite B021-000-17 rack console 17" 1366 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B021-000-17, 17", 1366 x 768 pixels, LCD, HD15, VGA, USB, PS/2, UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, 120 - 240 V

Long summary description Tripp Lite B021-000-17 rack console 17" 1366 x 768 pixels:
This is an auto-generated long summary of Tripp Lite B021-000-17 rack console 17" 1366 x 768 pixels based on the first three specs of the first five spec groups.

Tripp Lite B021-000-17. Display diagonal: 17", Display resolution: 1366 x 768 pixels, Display: LCD. Interface: HD15, VGA, USB, PS/2. Certification: UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1. AC adapter input voltage: 120 - 240 V. Width: 17.7" (449.3 mm), Height: 1.71" (43.4 mm), Depth: 28.4" (722.4 mm)

Display
Display diagonal
17"
Display resolution
1366 x 768 pixels
Display
LCD
On Screen Display (OSD)
Yes
Technical details
Height (in Rack Units)
1
Size (imperial)
19"
Compliance certificates
RoHS
Country of origin
Taiwan
Ports & interfaces
I/O ports
HD15 (x1) MiniDIN6 (x2)
Interface
HD15, VGA, USB, PS/2
Certificates
Certification
UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1
Power
AC adapter input voltage
120 - 240 V
Weight & dimensions
Width
17.7" (449.3 mm)
Height
1.71" (43.4 mm)
Depth
28.4" (722.4 mm)
Weight
27.8 lbs (12.6 kg)
Packaging data
Package weight
39.7 lbs (18 kg)
Package width
23.5" (596.9 mm)
Package depth
32.4" (823 mm)
Package height
6.2" (157.5 mm)
Logistics data
Master (outer) case width
23.5" (596.9 mm)
Master (outer) case length
32.4" (823 mm)
Master (outer) case height
6.2" (157.5 mm)
Master (outer) case weight
39.7 lbs (18 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite B020-008-17 rack console 17" 1280 x 1024 pixels Black 1U Tripp Lite B020-008-17 rack console 17" 1280 x 1024 pixels Black 1U
(show image)
B020-008-17 NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)