Tripp Lite logo

Tripp Lite 8-Port 1U Rack-Mount , PS/2 KVM switch Rack mounting Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134183
Info modified on:
10 Aug 2024, 09:50:54
Guarantee:
1-year limited warranty
Long product name Tripp Lite 8-Port 1U Rack-Mount , PS/2 KVM switch Rack mounting Black:

8-Port 1U Rack-Mount KVM Switch, PS/2

Tripp Lite 8-Port 1U Rack-Mount , PS/2 KVM switch Rack mounting Black:

Tripp Lite's B004-008, 8-Port KVM Switch, is a low-cost solution for IT managers needing a KVM switch for up to 8 CPU's. Use on a desktop or in the rack; comes with 19" rackmount hardware. This switch provides two convenient methods to access any PC connected to the unit: Port Selection buttons located on the front panel, or, Hot-Key commands from the keyboard. A powerful Quick View Scan Mode feature allows you to auto-scan and monitor the activities of all installed operating PC's, one-by-one. Choose from three different cable lengths to connect from the switch to the CPU: P750-006, P750-010, or P750-015. (For computers with USB keyboard and mouse inputs, use Tripp Lite B015-000, PS/2 to USB converter, in conjunction with the P750 cable kit). For a more feature rich 8-port KVM switch, with On Screen Display (OSD) menu functions, as well as expandability, see Tripp Lite B042-008. Constructed of heavy-duty steel housing.

- Control up to 8 PC's from a single console
- No software required - Switch between ports via front panel push buttons or hotkey commands
- Quick View Scan Mode for monitoring selected PC's
- PS/2 and Serial Mouse emulation provided for system boot-up
- Microsoft Intellimouse Pro, Logitech FirstMouse, FirstMouse+ support
- SVGA, VGA, and MultiSync monitor support
- Push Button LED display for easy status monitoring
- Rack mountable in 19" system rack - mounting hardware included with switch
- Hot Pluggable - add or remove PC's without powering down the switch

Short summary description Tripp Lite 8-Port 1U Rack-Mount , PS/2 KVM switch Rack mounting Black:

Tripp Lite 8-Port 1U Rack-Mount KVM Switch, PS/2, 1920 x 1440 pixels, Rack mounting, 1U, Black

Long summary description Tripp Lite 8-Port 1U Rack-Mount , PS/2 KVM switch Rack mounting Black:

Tripp Lite 8-Port 1U Rack-Mount KVM Switch, PS/2. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Number of users: 1 user(s). Product color: Black, Rack capacity: 1U. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Compliance certificates: RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.