location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B002-DUA4 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B002-DUA4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332167682 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B002-DUA4 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Keyboard port type: USB Mouse port type: USB Video port type: DVI-I
  • - 2560 x 1600 pixels
  • - 5.1 W External power adapter
Guarantee: 1-year limited warranty
Long product name Tripp Lite B002-DUA4 KVM switch Black :
The short editorial description of Tripp Lite B002-DUA4 KVM switch Black

4-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+)
More>>>
Tripp Lite B002-DUA4 KVM switch Black:
The official marketing text of Tripp Lite B002-DUA4 KVM switch Black as supplied by the manufacturer

The Tripp Lite B002-DUA4 4 Port DVI / USB Secure KVM Switch with Audio offers secure and reliable access for any government/military desktop environment where security is required, by providing safe switching between computers operating on different networks. NIAP-certified to comply with Common Criteria EAL2+ security requirements. Hardware security includes: tamper-evident tape, chassis intrusion detection, and tamper-proof hardware, while software security includes restricted USB connectivity — non HIDs (Human Interface Devices) are ignored when switching — an isolated channel per port that makes it impossible for data to be transferred between secure and unsecured computers, and automatic clearing of the keyboard buffer. CAC ( Common Access Card ) support*By combining physical security with controlled USB connectivity, the B002-DUA4 gives you the means to consolidate multiple workstations of various security classification levels with one keyboard, monitor and mouse (KVM) console.* CAC support not validated by NIAP

- 4-Port NIAP-Certified Secure DVI / USB KVM Switch with Audio
- Tested to comply with Common Criteria EAL2+ security requirements
- Multi-platform support: Windows, Linux, MAC, and SUN
- CAC Support*"
- National Information Assurance Partnership (NIAP) certified to comply with Common Criteria EAL2+ security requirements.
- Safely switch between computers with varying security levels.
- Isolated Channels – Each port is its own channel, making it impossible for data to be transferred between connected computers.
- Tamper-Warning Labels – Tamper-Warning labels will be placed on each side of the KVM, providing visual evidence if the unit has been tampered with or compromised.
- Housing Intrusion Protection Technology – Housing Intrusion Protection technology disables the KVM if the housing is opened, causing it to become inoperable. When disabled, the front panel LEDs will flash repeatedly.
- Tamper-Proof Components – All internal circuitry is soldered directly to the board, preventing the components from being tampered with.
- Fixed Firmware – Firmware is non-reprogrammable, securing against attempts to alter the logic of the KVM.
- Automatic Keyboard Buffer Clearing – The keyboard buffer is automatically cleared after data transmission, leaving no information stored in the switch.
- No Memory Buffer – The only way to access connected computers is via push button. Port switching methods such as On-Screen Display (OSD) and Hot key Commands, which require memory, have been excluded to further ensure data integrity.
- Compatible with all major operating systems: Windows, Linux, MAC, and SUN
- DVI-I Dual-Link signal supports digital video resolutions up to 2560 x 1600, and analog video resolutions up to 2048 x 1536.
- Supports transfer of EDID information, allowing for optimal display performance.
- Audio support for both speaker and microphone
- CAC Support ( CAC support not validated by NIAP )

Short summary description Tripp Lite B002-DUA4 KVM switch Black:
This short summary of the Tripp Lite B002-DUA4 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B002-DUA4, 2560 x 1600 pixels, 5.1 W, Black

Long summary description Tripp Lite B002-DUA4 KVM switch Black:
This is an auto-generated long summary of Tripp Lite B002-DUA4 KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B002-DUA4. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 2560 x 1600 pixels. Product color: Black, Certification: FCC, CE, RoHS, NIAP EAL2+, TAA. Power consumption (typical): 5.1 W. Width: 13.3" (336.6 mm), Depth: 6" (152.4 mm), Height: 1.75" (44.5 mm)

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
Headphone outputs
5
Number of microphone inputs
5
DC-in jack
Yes
Performance
Maximum resolution *
2560 x 1600 pixels
Design
Product color *
Black
Certification
FCC, CE, RoHS, NIAP EAL2+, TAA
Power
Power consumption (typical)
5.1 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
13.3" (336.6 mm)
Depth
6" (152.4 mm)
Height
1.75" (44.5 mm)
Weight & dimensions
Weight
3.7 lbs (1.68 kg)
Packaging data
Package width
16.3" (414 mm)
Package depth
8.5" (215.9 mm)
Package height
4.6" (116.8 mm)
Package weight
5.69 lbs (2.58 kg)
Packaging content
Cables included
AC
Manual
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
Windows, Linux, MAC, SUN
Power requirements
0.5A
Weight (imperial)
3.70 lbs
Logistics data
Master (outer) case width
16.8" (426.7 mm)
Master (outer) case length
14.6" (370.8 mm)
Master (outer) case height
9.1" (231.1 mm)
Master (outer) case weight
19.4 lbs (8.8 kg)
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332167689
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:40:52
Uk has collected 2 expert reviews for Tripp Lite 4-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2016-11-14 23:40:52
S The price of security Finally, the firmware on the unit is not programmable, which eliminated the last method we could realistically try to make the unit less secure. While this means the B002 can never be flash upgraded, we doubt the KVM would ever...
Good Keeps connected computers from communicating; most hacking attempts result in death of unit.
Bad A bit pricey for a fourport switch.
0%
crn.com
Updated:
2016-11-14 23:40:52
While it's impossible to say where the next hacker attack might come from, statistics show that a majority originate from inside the targeted organization. Helping prevent such attacks is Tripp Lite, which in January added two- and four-port NIAP-certi...
0%
Brand Image Article code product Stock Price from
Tripp Lite B002-DUA2 KVM switch Black Tripp Lite B002-DUA2 KVM switch Black
(show image)
B002-DUA2 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)