location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transition Networks Check ‘Transition Networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 Bridging Just Convert-IT Media Converter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J/E-PSW-FX-01
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Transition Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transition Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm :
The short editorial description of Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm

Just Convert-IT 10/100-TX (RJ-45) to 100B-FX MMF (ST) Media Converter - 2km
More>>>
Short summary description Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm:
This short summary of the Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Transition Networks 10/100 Bridging Just Convert-IT Media Converter, 100 Mbit/s, 10Base-T, 100Base-TX, 100Base-FX, Wired, 78740.2" (2000 m), 1300 nm, IEEE 802.3

Long summary description Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm:
This is an auto-generated long summary of Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm based on the first three specs of the first five spec groups.

Transition Networks 10/100 Bridging Just Convert-IT Media Converter. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 10Base-T, 100Base-TX, 100Base-FX. Connectivity technology: Wired. Maximum transfer distance: 78740.2" (2000 m), Wavelength: 1300 nm. Compliance industry standards: IEEE 802.3, Safety: UL listed, CSA, Certification: FCC Class A, CISPR22/EN55022 Class A, EN55024, CE Mark. Power consumption (typical): 2.5 W

Brand Image Article code product Stock Price from
Transition Networks

Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
J/E-PSW-FX-01(SC) 10/100 Bridging Just Convert-IT Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
Transition Networks

Transition Networks 10/100 Bridging Just Convert-IT Media Converter network media converter 100 Mbit/s 1310 nm
(show image)
J/E-PSW-FX-01(SM) 10/100 Bridging Just Convert-IT Media Converter 0.00
(excl. VAT)
0 (incl. VAT)