Transcend logo

Transcend 2048MB Proprietary Memory/DELL memory module 2 GB DDR 266 MHz ECC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7056
Info modified on:
07 Mar 2024, 15:34:52
Long product name Transcend 2048MB Proprietary Memory/DELL memory module 2 GB DDR 266 MHz ECC:

2GB Memory kit for DELL Server.(512MB Double Rankx4) (311-1545)

Short summary description Transcend 2048MB Proprietary Memory/DELL memory module 2 GB DDR 266 MHz ECC:

Transcend 2048MB Proprietary Memory/DELL, 2 GB, DDR, 266 MHz, 184-pin DIMM

Long summary description Transcend 2048MB Proprietary Memory/DELL memory module 2 GB DDR 266 MHz ECC:

Transcend 2048MB Proprietary Memory/DELL. Internal memory: 2 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM, CAS latency: 2.5, ECC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.