location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend StoreJet 2.5 SATA HDD enclosure Silver 2.5" USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreJet 2.5 SATA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS0GSJ25S-S
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Transcend StoreJet 2.5 SATA HDD enclosure Silver 2.5" USB powered
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDD enclosure Serial ATA 2.5"
  • - Number of storage drives supported: 1
  • - USB connectivity
  • - Power source type: USB
  • - Silver
Long product name Transcend StoreJet 2.5 SATA HDD enclosure Silver 2.5" USB powered :
The short editorial description of Transcend StoreJet 2.5 SATA HDD enclosure Silver 2.5" USB powered

2.5" SATA, USB 2.0, 86g, Silver
More>>>
Short summary description Transcend StoreJet 2.5 SATA HDD enclosure Silver 2.5" USB powered:
This short summary of the Transcend StoreJet 2.5 SATA HDD enclosure Silver 2.5" USB powered data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend StoreJet 2.5 SATA, HDD enclosure, 2.5", Serial ATA, USB connectivity, Silver

Long summary description Transcend StoreJet 2.5 SATA HDD enclosure Silver 2.5" USB powered:
This is an auto-generated long summary of Transcend StoreJet 2.5 SATA HDD enclosure Silver 2.5" USB powered based on the first three specs of the first five spec groups.

Transcend StoreJet 2.5 SATA. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA. Product color: Silver. USB connector type: Mini-USB

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:30:09
Uk has collected 4 expert reviews for Transcend StoreJet 2.5 SATA HDD enclosure Silver 2.5" USB powered and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
digitalversus.com
Updated:
2011-09-24 21:30:00
Transcend is best known for its memory cards and RAM, rather than hard drives, but here weve got one of its 2.5 external hard drives.Wrapped in a sleek metal case, it has a solid feel without being clunky.The color of each drive changes according to...
Good Solid metal case, Choice of colors, Stylish...
Bad Uneven speeds: writing data is very slow, No FireWire, No eSATA...
60%
Laptopmag.com
Updated:
2011-09-24 21:30:07
Four different color options don’t make up for this portable hard drive’s slow performance.
Bottom line Transcends StoreJet 2.5 USB is available in four shiny colors: red, blue, silver, and gray. This attractive 120GB drive weighs in at around 6.5 ounces and is less than 0.5 inches thick. An amber activity light is located next to the USB port, and ther...
60%