location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend RDF8 card reader Micro-USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDC8 Card Reader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-RDC8K2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0760557842668 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Transcend RDF8 card reader Micro-USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 3.1 Gen 1 interface
  • - USB Type-C connector
  • - Multifunctional card reader with SD, microSD, and CompactFlash card slots
  • - Transfer high-resolution images and video recordings to your computer faster and more efficiently
  • - Download the RecoveRx data recovery software from Transcend’s official website
Guarantee: 2 years
Long product name Transcend RDF8 card reader Micro-USB Black :
The short editorial description of Transcend RDF8 card reader Micro-USB Black

Transcend, RDC8 Card Reader, micro USB, USB 3.1 Gen 1
More>>>
Short summary description Transcend RDF8 card reader Micro-USB Black:
This short summary of the Transcend RDF8 card reader Micro-USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend RDF8, CF, MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Black, Microsoft Windows 7 Microsoft Windows 8 Microsoft Windows 10 Mac OS X 10.2.8 or later Linux Kernel..., CE/FCC/BSMI/KC/RCM/EAC, Micro-USB, USB

Long summary description Transcend RDF8 card reader Micro-USB Black:
This is an auto-generated long summary of Transcend RDF8 card reader Micro-USB Black based on the first three specs of the first five spec groups.

Transcend RDF8. Compatible memory cards: CF, MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Product color: Black, Compatible operating systems: Microsoft Windows 7 Microsoft Windows 8 Microsoft Windows 10 Mac OS X 10.2.8 or later Linux Kernel.... Interface type: Micro-USB. Power source type: USB, Input voltage: 5 V. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Mac operating systems supported: Mac OS X 10.2 Jaguar, Linux operating systems supported: Kernel 2.6.31. Width: 4.53" (115 mm), Depth: 1.38" (35 mm), Height: 7.09" (180 mm)

Brand Image Article code product Stock Price from
Transcend

Transcend RDF8 card reader Micro-USB Black
(show image)
TS-RDF8K2 RDF8 Card Reader Black 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend RDF8 card reader Micro-USB White
(show image)
TS-RDF8W2 RDF8 Card Reader White 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend TS-RDF9K2 card reader Micro-USB Black
(show image)
TS-RDF9K2 RDF9 Card Reader Black 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend RDF5 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Pink
(show image)
TS-RDF5R RDF5 Card Reader Pink 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend CFast 2.0 USB3.0 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
TS-RDF2 RDF2 Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend TS-RDF5W card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A White
(show image)
TS-RDF5W RDF5 Card Reader White 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend RDF5 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
(show image)
TS-RDF5K RDF5 Card Reader Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Hrvatska 1 distributor(s)
United States 1 distributor(s)