location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tragant NL-6002U GPS receiver module USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tragant Check ‘Tragant’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NL-6002U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62456
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619624560
Category:
Device used to receive GPS (Global Positioning System) signals.
GPS Receiver Modules Check ‘Tragant’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tragant: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tragant 62456 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tragant NL-6002U GPS receiver module USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connector: USB 2.0 Type-A male
  • - Chipset: u-blox NEO-6P
  • - PPP (Precision Point Positioning)
  • - Frequency: GPS: L1, 1575.4200 MHz
  • - Accepts the signals of up to 50 satellites at the same time
  • - Intergrated anti-jamming technology
  • - Supports AssistNow online / offline, SBAS (WAAS, EGNOS, QZSS and MSAS)
  • - Supports NMEA 0183 protocols: GGA, GSA, GSV, RMC, VTG, GLL
  • - Auto Baud Rate up to 115200 bps
  • - Update rate: up to 1 Hz
  • - Sensibility max. -160 dBm
Long product name Tragant NL-6002U GPS receiver module USB Black :
The short editorial description of Tragant NL-6002U GPS receiver module USB Black

Navilock NL-6002U USB 2.0 GPS Receiver u-blox NEO-6P 1.5 m
More>>>
Short summary description Tragant NL-6002U GPS receiver module USB Black:
This short summary of the Tragant NL-6002U GPS receiver module USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tragant NL-6002U, USB, 160 dBmW, u-blox 6, L1, 4200 MHz, 38 s

Long summary description Tragant NL-6002U GPS receiver module USB Black:
This is an auto-generated long summary of Tragant NL-6002U GPS receiver module USB Black based on the first three specs of the first five spec groups.

Tragant NL-6002U. Interface: USB, Sensitivity: 160 dBmW, Chipset: u-blox 6. USB connector type: USB Type-A. Width: 2.56" (65 mm), Depth: 1.81" (46 mm), Height: 0.866" (22 mm). LED indicators: Status, Yes. Windows operating systems supported: Windows 10, Windows 2000, Windows 7, Windows 8, Windows 8.1, Windows XP