TP-Link logo

TP-Link Archer D5 V2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18325
Info modified on:
27 Sept 2022, 09:28:35
Long product name TP-Link Archer D5 V2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

802.11a/b/g/n/ac, 2.4/5GHz, ADSL2+, 4x Gigabit LAN, 2x USB 2.0, RJ-11

TP-Link Archer D5 V2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Archer D5

- Supports 802.11ac standard - the next generation of Wi-Fi
- Simultaneous 2.4GHz 300Mbps and 5GHz 867Mbps connections provide a premium wireless experience
- Share a printer locally and files & media with networked devices or remotely via FTP server.
- Ethernet WAN (EWAN) port accepts connections from cable and fiber modems via Ethernet cable
- New web UI and Tether APP provide quick & hassle-free installation and easy management

What This Product Does

TP-LINK’s Archer D5 AC1200 Wireless Dual Band Gigabit ADSL2+ Modem Router is a combined wired/wireless network connection device with integrated wireless router and ADSL modem, reducing hassle of configuration and saving space. Featuring a variety of features and rich functionality, Archer D5 is the perfect hub of your home or business network.

802.11ac - The Next Generation of Wi-Fi

TP-LINK’s Archer D5 comes with the next generation Wi-Fi standard – 802.11ac, backward compatible with 802.11n and 3 times faster than wireless N speeds. With higher power efficiency and robust security, 802.11ac is the perfect way to accelerate a home multimedia network and solve congestion that multiple devices may cause.

1.2Gbps Concurrent Dual Band - More Bandwidth, Less Interference

With 867Mbps wireless speeds over the crystal clear 5GHz band and 300Mbps over the 2.4GHz band, Archer D5 offers you the flexibility of two dedicated networks and ensures amazing wireless performance. Simple tasks such as sending e-mails or web browsing can be handled by the 2.4GHz band while bandwidth intensive tasks like online gaming or HD video streaming can be processed by the 5GHz band – all at the same time.

External Antennas and High Power Amplifiers - Fully Expanded Coverage

With detachable dual band external antennas combined with higher quality antenna technology, you can experience excellent wireless performance with high speed and stability. Furthermore, its high power amplifiers provide stronger signals in every direction with better coverage. This provides you with incredible wireless coverage and reliability from anywhere in your large home or office.

Full Gigabit Wired Connections - Ultrafast Data Transfer Speeds

With one Gigabit LAN/WAN port and 3 Gigabit LAN ports, the Archer D5 is the ideal choice for bandwidth heavy users that rely on speedy, reliable connections for bandwidth intensive work or entertainment such as lag-free conference calls, HD video streaming or online gaming.

Dual Multifunctional USB Ports – Easy Storage and Sharing

Using the Archer D5’s two multi-functional USB 2.0 ports, you can share a printer with multiple computers and devices on your network and can also share files & media at home or via the FTP server while away from home.

Interchangeable LAN/WAN Port - Versatile Connectivity

The Archer D5 supports ADSL and Ethernet WAN connections, providing you with the flexibility you need to get the most from your Internet connection. The ADSL port supports ADSL connections via any standard phone cable and the LAN/WAN port allows the Archer D5 to accept connections from fiber/cable modems using an Ethernet cable.

Easy Network Management – TP-LINK Tether

TP-LINK Tether provides the easiest way to access and manage your router with your iOS or Android devices. From setup to parental control, Tether provides a simple, intuitive user interface to see what the status of your router is, who’s online and what their privileges are.

Install and Manage More Easily

TP-LINK’s innovative web UI (User Interface) is designed into 3 different modules according to different user demands: Quick Setup, Basic and Advanced. The idea behind this is to ensure that everyone’s home network installation and management experience is both quick & hassle free. This is evident in the fact that the new web UI's basic setup can be completed within an astounding 15 seconds.

Easy Setup

Either using the optimized user interface and setup wizardor the CD(included) setup wizard willallow youto get ‘online’ quickly and easily.

Guest Network

Provides secure Wi-Fi access for guests to share your home or small office network.

IPv6 Supported

The next generation of Internet protocol, helping you to future-proof your network.

Short summary description TP-Link Archer D5 V2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer D5 V2, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+, Black, Tabletop router

Long summary description TP-Link Archer D5 V2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer D5 V2. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1167 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.995.1, ITU-T G.992.3,.... Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Switching protocols: DNS, DDNS, Management protocols: HTTP, SNMP v1/2c, IGMP, Supported network protocols: PPPoE, PPPoATM, IPoA, MER/PoE

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.