location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba SIC1114420LCD0 laptop spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIC1114420LCD0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SIC1114420LCD0
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba SIC1114420LCD0 laptop spare part Display
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Display
  • - Brand compatibility: Toshiba Satellite Pska8c 04301m
  • - Display type: LCD 15.6 LED backlight
  • - 1 pc(s)
Long product name Toshiba SIC1114420LCD0 laptop spare part Display :
The short editorial description of Toshiba SIC1114420LCD0 laptop spare part Display

Satellite Pska8c 04301m 15.6 replacement laptop LCD screen
More>>>
Short summary description Toshiba SIC1114420LCD0 laptop spare part Display:
This short summary of the Toshiba SIC1114420LCD0 laptop spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba SIC1114420LCD0, Display, 15.6", Toshiba, Satellite Pska8c 04301m

Long summary description Toshiba SIC1114420LCD0 laptop spare part Display:
This is an auto-generated long summary of Toshiba SIC1114420LCD0 laptop spare part Display based on the first three specs of the first five spec groups.

Toshiba SIC1114420LCD0. Type: Display. Display diagonal: 15.6". Brand compatibility: Toshiba, Compatibility: Satellite Pska8c 04301m