location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba PX1869E-1NCA tablet case 8" Bumper Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PX1869E-1NCA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1869E-1NCA
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2021 14:46:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Toshiba PX1869E-1NCA tablet case 8" Bumper Black :
The short editorial description of Toshiba PX1869E-1NCA tablet case 8" Bumper Black

Silicon, 8'', tablet
More>>>
Short summary description Toshiba PX1869E-1NCA tablet case 8" Bumper Black:
This short summary of the Toshiba PX1869E-1NCA tablet case 8" Bumper Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba PX1869E-1NCA, Bumper, Toshiba, TOSHIBA Encore 20.3cm (8") tablet, 8"

Long summary description Toshiba PX1869E-1NCA tablet case 8" Bumper Black:
This is an auto-generated long summary of Toshiba PX1869E-1NCA tablet case 8" Bumper Black based on the first three specs of the first five spec groups.

Toshiba PX1869E-1NCA. Case type: Bumper, Brand compatibility: Toshiba, Compatibility: TOSHIBA Encore 20.3cm (8") tablet, Maximum screen size: 8"

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)