Toshiba logo

Toshiba Cam-ILEO + 2GB SecureDigitalCard 5.2 MP CMOS Black

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42937
Info modified on:
04 Apr 2019, 07:38:13
Long product name Toshiba Cam-ILEO + 2GB SecureDigitalCard 5.2 MP CMOS Black:

Cam-ILEO 6in1 Digital VideoCamera MP3-Player Voice Recorder Motion Detection 5.2MPixel + 2 GB SecureDigital Card

Short summary description Toshiba Cam-ILEO + 2GB SecureDigitalCard 5.2 MP CMOS Black:

Toshiba Cam-ILEO + 2GB SecureDigitalCard, 5.2 MP, CMOS, 2.4", LCD, 5.01 oz (142 g), Black

Long summary description Toshiba Cam-ILEO + 2GB SecureDigitalCard 5.2 MP CMOS Black:

Toshiba Cam-ILEO + 2GB SecureDigitalCard. Total megapixels: 5.2 MP, Sensor type: CMOS. Digital zoom: 8x. Compatible memory cards: MMC, SD. Display diagonal: 2.4", Display: LCD. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.