Toshiba logo

Toshiba Cam-ILEO camcorder + 1GB SD Card 5.2 MP CMOS Black

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62740
Info modified on:
18 Jan 2024, 17:31:16
Long product name Toshiba Cam-ILEO camcorder + 1GB SD Card 5.2 MP CMOS Black:

Cam-ILEO 6-in-1 Digital Camcorder + 1GB SD Card

Short summary description Toshiba Cam-ILEO camcorder + 1GB SD Card 5.2 MP CMOS Black:

Toshiba Cam-ILEO camcorder + 1GB SD Card, 5.2 MP, CMOS, 2.4", LCD, 5.01 oz (142 g), Black

Long summary description Toshiba Cam-ILEO camcorder + 1GB SD Card 5.2 MP CMOS Black:

Toshiba Cam-ILEO camcorder + 1GB SD Card. Total megapixels: 5.2 MP, Sensor type: CMOS. Digital zoom: 8x. Compatible memory cards: MMC, SD. Display diagonal: 2.4", Display: LCD. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.