location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba MCE remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Remote Control for Windows® Media Center Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1246E-1ETC
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2017 02:05:09
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Toshiba MCE remote control :
The short editorial description of Toshiba MCE remote control

MCE Remote Control
More>>>
Short summary description Toshiba MCE remote control:
This short summary of the Toshiba MCE remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba MCE Remote Control, 787.4" (20 m), AAA, 7.48 x 2.36 x 0.787" (190 x 60 x 20 mm), 433.92 MHz, Windows XP Media Center Edition

Long summary description Toshiba MCE remote control:
This is an auto-generated long summary of Toshiba MCE remote control based on the first three specs of the first five spec groups.

Toshiba MCE Remote Control. Maximum range: 787.4" (20 m). Buttons quantity: 42