location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite U940-11X Intel® Core™ i5 i5-3337U Laptop 14" HD 8 GB DDR3-SDRAM 782 GB HDD+SSD Windows 8 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U940-11X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSU6SE-02N00YGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528041965
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite U940-11X Intel® Core™ i5 i5-3337U Laptop 14" HD 8 GB DDR3-SDRAM 782 GB HDD+SSD Windows 8 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Blue
  • - Intel® Core™ i5 i5-3337U 1.8 GHz
  • - 14" HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 782 GB HDD+SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 45 Wh 4.5 h 45 W
  • - Windows 8 64-bit
More>>>
Short summary description Toshiba Satellite U940-11X Intel® Core™ i5 i5-3337U Laptop 14" HD 8 GB DDR3-SDRAM 782 GB HDD+SSD Windows 8 Blue:
This short summary of the Toshiba Satellite U940-11X Intel® Core™ i5 i5-3337U Laptop 14" HD 8 GB DDR3-SDRAM 782 GB HDD+SSD Windows 8 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite U940-11X, Intel® Core™ i5, 1.8 GHz, 14", 1366 x 768 pixels, 8 GB, 782 GB

Long summary description Toshiba Satellite U940-11X Intel® Core™ i5 i5-3337U Laptop 14" HD 8 GB DDR3-SDRAM 782 GB HDD+SSD Windows 8 Blue:
This is an auto-generated long summary of Toshiba Satellite U940-11X Intel® Core™ i5 i5-3337U Laptop 14" HD 8 GB DDR3-SDRAM 782 GB HDD+SSD Windows 8 Blue based on the first three specs of the first five spec groups.

Toshiba Satellite U940-11X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 782 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Blue

Source Testseek summary Average rating
Reviews
Updated:
2013-06-06 15:06:01
Uk has collected 29 expert reviews for Toshiba Satellite U940-11X Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 782 GB HDD+SSD Windows 8 Blue and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
digitalversus.com
Updated:
2013-06-06 15:06:01
Today we thought we'd check out the Satellite U940, a 14-inch ultrabook by Toshiba that's selling for £500 to £650, depending on the model. Toshiba decided to stick to the...
Good Processing power, Design and finish, Responsiveness, Low heat, Quiet...
Bad Godawful screen, Low gaming capabilities, Battery life (4 hours)...
Bottom line The Toshiba Satellite U940 has low heat, it's quiet and has a good processor... but the screen and battery life (kind of a key thing in a laptop) are complete flops. Two stars...
40%
expertreviews.co.uk
Updated:
2013-06-06 15:06:01
The slim Toshiba Satellite U940-11N Ultrabook is lightweight, inoffensive to look at and easy to fit into even a fairly small bag, as it measures just 21x340x239mm. Helping to keep the size and weight down is the absence of a disc drive, which has beco...
Bottom line This little laptop packs in plenty of power but similarly-priced ultraportables are more capable...
60%
trustedreviews.com
Updated:
2013-06-06 15:06:01
What is the Toshiba Satellite U940? With all of the uncertainty and upheaval that Windows 8 has brought to the PC industry, it's good to see capable traditionally styled Ultrabooks, like the Toshiba Satellite U940, hitting the market with an enticing mix...
Good Decent performance, SSD as standard, One or two quirky design touches...
Bad Poor TN display, No touchscreen, Plasticky build, Average battery life, No discrete graphics card...
Bottom line The Toshiba Satellite U940 is a middle of the road laptop, but more importantly it's a decent entry-level Ultrabook. It's reasonably mobile, but offers decent performance thanks to a capable i5 (or an i3, if you want to cut costs further) processor and an...
70%
ultrabooknews.com
Updated:
2013-06-06 15:06:01
When I first had hands-on with the Toshiba U940 I was a little worried that it might be built too cheaply. The casing and styling weren't exactly top-of-the-range but it turns out that Toshiba have put together quite an honest package here. Don't judge an...
0%
ultrabooknews.com
Updated:
2013-06-06 15:06:01
I thought we'd be getting a Toshiba U920T Slider Touchscreen Windows 8 Ultrabook through the post this week but I was wrong. It wasn't until the video unboxing that I found out it was actually the ‘budget' Toshiba Satellite U940 (U945 in the USA.) I've le...
0%
itproportal.com
Updated:
2013-08-17 01:16:19
Not everyone can afford the technological marvels of the thinnest and lightest Ultrabooks, and your company finance director may not consider one of the flagship models a worthy expenditure. Fortunately, the concept has filtered down to the more budget-or...
Good Decent performance for an Ultrabook, Capacious 750GB hard disk, Good value for money...
Bad Slightly on the heavy side, No VGA output...
Bottom line The Toshiba Satellite U940-10M doesn't have the “bling” appeal of a premium Ultrabook, and it's also a little heavier and more portly. But otherwise it doesn't skimp on performance or features for a machine in its class. It's not quite a budget bargain...
80%
tech.uk.msn.com
Updated:
2013-12-30 05:40:21
The Toshiba Satellite U940 is the latest Ultrabook to land from the Japanese electronics giant and MSN Tech has just spent a week or so putting the slimline laptop through its paces.So click through the gallery for our detailed hands-on shots and our op...
0%
tbreak.ae
Updated:
2016-12-02 11:29:41
Toshiba has been making some pretty slick ultrabooks since the format was introduced a year and a half back. They also like to dabble in some unorthodox designs, their recent ultra-widescreen Satellite U840W ultrabook being a good example. Today, though...
Bottom line There's very little to fault with the Toshiba Satellite U940, because for its price, it does a lot of things right. If you're in the market for a semi-gaming ultrabook, the Toshiba Satellite U940 should be at the top of your list. Toshiba has been...
89%
tbreak.com
Updated:
2013-06-06 15:06:01
Toshiba has been making some pretty slick ultrabooks since the format was introduced a year and a half back. They also like to dabble in some unorthodox designs, their recent ultra-widescreen Satellite U840W ultrabook being a good example. Today, thoug...
Good Decently powerful processor; Great graphics card for an ultrabook; Nice backlit keyboard; Impressive SSD caching...
Bad Plastic body feels cheap for an ultrabook; Tacky mousepad; Tons of bloatware.
Bottom line There’s very little to fault with the Toshiba Satellite U940, because for its price, it does a lot of things right. If you’re in the market for a semi0gaming ultrabook, the Toshiba Satellite U940 should be at the top of your list. About Taimoor HafeezF...
90%
notebookcheck.net
Updated:
2013-06-06 15:06:01
The first ultrabooks were launched more than a year ago. Since then, an impressive variety of models have become available, which are continuously enhanced by several manufacturers. Toshiba also expand their product range and launch the first 14-inch ult...
Good easy to maintain and upgrade, quiet, relatively cheap, good build quality, SSD cache, 2x USB 3.0...
Bad dark, reflective display, inaccurate hinges, very hot under load, spongy keyboard, plastics case...
Bottom line Toshiba Satellite U940-101For current laptops barely 800 Euros (~$1065) is not really a small price to pay, however it is for ultrabooks, because of their high build quality.The Satellite U940 is not made from expensive light metals. Therefore, the stabil...
79%
tbreak.ae
Updated:
2014-01-24 01:36:45
Toshiba has been making some pretty slick ultrabooks since the format was introduced a year and a half back. They also like to dabble in some unorthodox designs, their recent ultra-widescreen Satellite U840W ultrabook being a good example. Today, though...
Bottom line There's very little to fault with the Toshiba Satellite U940, because for its price, it does a lot of things right. If you're in the market for a semi-gaming ultrabook, the Toshiba Satellite U940 should be at the top of your list. Toshiba has been...
89%