location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P50t-B-11D Intel® Core™ i7 i7-4720HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P50t-B-11D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPNVE-03N01CGR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite P50t-B-11D Intel® Core™ i7 i7-4720HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Aluminum
  • - Intel® Core™ i7 i7-4720HQ 2.6 GHz
  • - Touchscreen 15.6" 4K Ultra HD 3840 x 2160 pixels LED backlight 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
  • - 1 TB Hybrid-HDD Blu-Ray DVD Combo
  • - AMD Radeon R9 M265X 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 3.22 h 120 W
  • - Windows 8.1 64-bit
Guarantee: 1 year
Long product name Toshiba Satellite P50t-B-11D Intel® Core™ i7 i7-4720HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminum :
The short editorial description of Toshiba Satellite P50t-B-11D Intel® Core™ i7 i7-4720HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminum

Intel Core i7-4720HQ 2.6 GHz / 3.6 GHz turbo, 16 GB DDR3L RAM, 1 TB H-HDD, 15.6" 3840 x 2160 LED, Blu-ray Disc Player, AMD Radeon R9 M265X 2 GB GDDR5 VRAM + Intel HD Graphics 4600, HD Webcam, Gigabit Ethernet, Wi-Fi 802.11ac+/a/b/g/n, bluetooth 4.0+LE, Windows 8.1 64- bit
More>>>
Short summary description Toshiba Satellite P50t-B-11D Intel® Core™ i7 i7-4720HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminum:
This short summary of the Toshiba Satellite P50t-B-11D Intel® Core™ i7 i7-4720HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P50t-B-11D, Intel® Core™ i7, 2.6 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description Toshiba Satellite P50t-B-11D Intel® Core™ i7 i7-4720HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminum:
This is an auto-generated long summary of Toshiba Satellite P50t-B-11D Intel® Core™ i7 i7-4720HQ Laptop 15.6" Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminum based on the first three specs of the first five spec groups.

Toshiba Satellite P50t-B-11D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product color: Aluminum

Source Testseek summary Average rating
Reviews
Updated:
2015-02-01 13:13:45
Uk has collected 49 expert reviews for Toshiba Satellite P50t-B-11D and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
apcmag.com
Updated:
2015-02-01 13:13:45
It has a Radeon R9 M265X GPU with 2GB of GDDR5, which gives around the same performance as the GeForce GT 750m. While the latest games will need the detail level dropped back, older or less graphically intensive titles play just fine. The P50t has the eve...
70%
techadvisor.co.uk
Updated:
2015-02-01 13:13:45
It's tempting to dismiss the 4K display of Toshiba's new P50T-B laptops as simply being a bit of a gimmick – especially given the graphical limitations of Windows itself. But there's no denying that the 4K display is a treat for the eyes, and we can imagi...
Bottom line The dazzling 4K display of the P50T-B-10K is genuinely in a class of its own, and will certainly appeal to professional photographers and video-editors. It may look good value when compared to rivals such as Apple's MacBook Pro with Retina Display but its...
70%
goodgearguide.com.au
Updated:
2015-02-01 13:13:45
Toshiba's Satellite S50t-B (the specific model number is PSPQ8A-008008) is a 15.6in laptop in the $1500 price range that looks classy, and it has a powerful configuration that includes a Core i7 CPU and an AMD Radeon graphics adapter. While all that's gre...
Good Slim chassis, Not heavy, Good keyboard...
Bad Poor screen, Inconvenient SD card slot, No hybrid storage...
Bottom line Don't let the good looks fool you. This Toshiba Satellite S50t-B has a poor screen and just isn't great value considering the $1500 price point at which it's offered. For the asking price, it could use a Full HD panel, as well as better storage. It's got...
60%
goodgearguide.com.au
Updated:
2015-02-01 13:13:45
The Toshiba Satellite P50T-B00R (PSPNVA-00R00N) is a 15.6in laptop that puts you right in the thick of the latest technology. Not only is it a fully decked-out desktop replacement computer, it's a computer that ships with a 4K (ultra-high definition) scre...
Good 4K screen, Fast Core i7 CPU, Good built-in features...
Bad Touchscreen is reflective, Keys have a very smooth finish, Storage a little slow...
Bottom line Toshiba's Satellite P50t is among the first laptops on the market to make use of a 4K screen, and it's pitched at early adopters of technology, as well as those of you who need to work with 4K video files. It's a good unit overall, though it does have dra...
75%
techradar.com
Updated:
2015-04-16 07:21:56
As a touch 4K laptop, Toshiba's business-targeted Satellite P50T B-11D was expected to make an impact, visually at least. Toshiba call it the 'world's first 4K Ultra HD laptop' and claim it delivers 'true colour accuracy', allowing you to see movies, phot...
Good Fantastic screen quality, Reliable build, Blu, ray drive...
Bad Noisy, Poor battery life, Average graphics performance...
Bottom line A combination of a terrific 4K display and Blu-ray drive make the P50t suitable for movie buffs seeking a solidly-built notebook. Whether you'll get to the end of a film on that battery is another matter...
80%
techradar.com/au/
Updated:
2015-04-16 07:21:56
As a touch 4K laptop, Toshiba's business-targeted Satellite P50T B-11D was expected to make an impact, visually at least. Toshiba call it the 'world's first 4K Ultra HD laptop' and claim it delivers 'true colour accuracy', allowing you to see movies, phot...
Good Fantastic screen quality, Reliable build, Bluray drive...
Bad Noisy, Poor battery life, Average graphics performance...
Bottom line A combination of a terrific 4K display and Blu-ray drive make the P50t suitable for movie buffs seeking a solidly-built notebook. Whether you'll get to the end of a film on that battery is another matter...
80%
goodhousekeeping.co.uk
Updated:
2016-11-26 19:40:47
The Toshiba Satellite P50T B-10T Windows 8.1 laptop has a 15.6in display, an Intel Core i7-4710HQ 2.5Ghz processor and 1TB of storage space...
Good It has a elegant silver and aluminium finish, It has a backlit keyboard of a good size, with a positive feel to it, It has a good touch screen, It has a smooth touchpad, It has plenty of power and memory to go with its capable screen, It includes a CD/DVD...
Bad The battery life is not great, The screen takes fingerprints more than some.
Bottom line The Toshiba Satellite P50T B-10T is a good looking but rather thick high-end laptop. It offers plenty of power and a great touchscreen but the battery life is disappointing...
78%
trustedreviews.com
Updated:
2016-11-26 19:40:47
What is the Toshiba Satellite P50T-B-10K? The Satellite name on this Toshiba means it's a work laptop, but the P50T-B-10K is a stylish system that's designed for those who want a productive portable to look impressive as well as burn through demanding cre...
Good High-resolution, high-quality screen, Core i7 processor, Discrete AMD Radeon GPU, Great speakers, Smart design and reasonable build quality...
Bad Inconsistent processor performance, Screen hampered by scaling issues, Uninspiring aesthetics, Poor battery life, Thick and heavy...
Bottom line The Toshiba's high-quality screen is hampered by familiar Windows scaling issues and, in most other departments, this system is mediocre – and that's not good enough to catch up to superb rivals like the Apple MacBook Pro and Dell XPS 15.Not convinced by...
60%
au.pcmag.com
Updated:
2019-12-22 08:03:43
The latest spec race among laptop manufacturers is in display resolution, kicked off by Apple's Retina display and spurred along with HD+ and ever higher pixel density from PC manufacturers. Toshiba has claimed the lead, with the Satellite P50T-BST2N01 ($...
Good Fantastic 4K Ultra HD display, Technicolor-certified color and calibration tools, Harman/Kardon speakers and DTS sound, Solid performance, thanks to an Intel Core i7 processor and Nvidia graphics...
Bad Very short battery life, Ultra-high-resolution display causes some scaling issues...
Bottom line Toshiba's Satellite P50T-BST2N01 desktop-replacement laptop impresses immediately, thanks to a 4K display with 3,840-by-2,160 resolution, but it's best suited to enthusiasts and professionals who simply must have Ultra HD...
80%
notebookcheck.net
Updated:
2015-02-01 13:13:45
Retina for the people? An increasing number of manufacturers have been trying to gain a reputation with high-resolution screen models for two years now. Apple's MacBook Pro 15 Retina kicked things off in mid-2012, and today there are dozens of all-rounder...
Good High-color 4K screen, High-quality chassis, High-feedback keyboard, Good touchpad, Low noise during normal use, Feasible sound, High computing power, Relatively swift SSHD...
Bad Not gaming suitable in FHD / 4K, Short battery life, Complicated maintenance / upgrade, No SSD, Throttled brightness in battery mode...
Bottom line Satellite P50t-B-10T The 4k screen is awesome, but the Radeon R9 M265X already has problems with FHD.Toshiba has a high-quality, 15-inch laptop in its line with the Satellite P50t-B-10T that not only pleases with its 4K resolution. The quality of the alum...
83%
computershopper.com
Updated:
2016-11-26 19:40:47
The Toshiba Satellite P50T-BST2N01 (surely the clunkiest name ever given a flagship product) boasts an in-plane switching (IPS) touch screen with 3,840x2,160 resolution. That's the equivalent of a grid of four full HD or 1,920x1,080 displays, and it deliv...
Good Glorious 3,840x2,160 touch screen, Comfortable backlit keyboard, Four USB 3.0 ports...
Bad Poor battery life, No SSD option available, No Thunderbolt port, Windows can't match OS X's scaling on super-high-res displays...
Bottom line A brilliant 4K (quad-1080p) Technicolor display will attract photo and video editors to Toshiba's surprisingly affordable laptop, but everyday users will find a few compromises. Read More…...
70%
pcworld.com_techhive.com
Updated:
2016-11-26 19:40:47
Toshiba's Satellite P50t boasts two important firsts: It's the first laptop to feature a 4K display, and it's the first to be Technicolor Color Certified. You likely have at least a passing familiarity with 4K video, but I would argue that the latter clai...
Good 4K display (resolution of 3840x2160 pixels), Technicolor Color Certification (for color accuracy), Mostly high-end specs...
Bad Very little 4K video content available, HDMI output limited to 30Hz at 4K resolution, No Blu-ray drive...
Bottom line This is one beautiful laptop, but with 4K content so hard to come by, you might be paying for more technology than you can actually use...
70%
Country Distributor
Deutschland 1 distributor(s)